Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Conquer K8F 400A 800V
K8F 400A 800V
Active
Electrical, Specialty Fuses
Description:
POWER FUSE, 35.2*95MM, 400A, 800
Manufacturer:
Conquer
Datasheet:
K8F 400A 800V Datasheet
History Price: $185.66
In Stock: 49440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
K8F 400A 800V Specification
Specification
Part No
K8F 400A 800V
Category
Electrical, Specialty Fuses
Manufacturer
Conquer
Series
K8F
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Bolt Mount
Fuse Type
Cartridge
Current Rating (Amps)
400A
Voltage Rating - AC
800 VAC
Response Time
800 VDC
Applications
Fast Blow
Features
Electrical, Industrial
Class
-
Approval Agency
aR
Operating Temperature
cURus
Breaking Capacity @ Rated Voltage
-55℃ ~ 125℃
Package / Case
100kA AC, 50kA DC
Size / Dimension
Cylindrical, Blade Terminal (Bolt)
Voltage Rating - DC
1.386" Dia x 2.724" L (35.20mm x 69.20mm)
K8F 400A 800V PDF Datasheet
K8F 400A 800V Datasheet
Click and Download: K8F 400A 800V Datasheet
K8F 400A 800V Compare Parts
K8F 400A 800V vs K8F-A 250A 800V
K8F 400A 800V vs K8F-A 100A 800V
K8F 400A 800V vs K8F 250A 800V
K8F 400A 800V vs K8F 100A 800V
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci