K8F 400A 800V
K8F 400A 800V
Active
Description:  POWER FUSE, 35.2*95MM, 400A, 800
Manufacturer:  Conquer
History Price: $185.66
In Stock: 11800
K8F 400A 800V vs K8F-A 100A 800V
Manufacturer
Series
K8F
K8F-A
Packaging
Box
Box
Status
Active
Active
Mounting Type
Bolt Mount
Bolt Mount
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
400A
100A
Voltage Rating - AC
800 VAC
800 VAC
Response Time
800 VDC
800 VDC
Applications
Fast Blow
Fast Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
-
-
Approval Agency
aR
aR
Operating Temperature
cURus
cURus
Breaking Capacity @ Rated Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
100kA AC, 50kA DC
100kA AC, 50kA DC
Size / Dimension
Cylindrical, Blade Terminal (Bolt)
Cylindrical, Blade Terminal (Bolt)
Voltage Rating - DC
1.386" Dia x 2.724" L (35.20mm x 69.20mm)
0.949" Dia x 2.598" L (24.10mm x 66.00mm)