880014125
880014125
Active
Description:  FUSE BLOCK SEALED MEGA-AMG 125A
Datasheet:   880014125 Datasheet
History Price: $37.7785
In Stock: 25400
880014125 Specification
Specification
Part No
880014125
Category
Fuseholders
Manufacturer
Commercial Vehicle Products
Series
MEGA? SN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
-
For Use With/Related Products
MEGA?
Fuse Type
Bolt Down
Fuseholder Type
Block
Voltage
1
Orientation
70V
Termination Style
Horizontal and Vertical
Contact Material
Bolt Down
Contact Finish
Copper
Current Rating (Amps)
Tin
Number of Circuits
125 A
880014125 Related Parts
880014
880014
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG
880065
880065
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880066
880066
Littelfuse Inc
FUSE BLOCK ATO/ATC 12 W/NEG COVE
880073
880073
Commercial Vehicle Products
POWER DISTRIBUTION MODULE W/COVE
880076
880076
Commercial Vehicle Products
POWER DISTRIBUTION SWITCH MODULE
880089
880089
Commercial Vehicle Products
FUSE BLOCK 4MIDI 6ATC W GROUND
880094
880094
Commercial Vehicle Products
FUSE HLDR BLT DWN 60V 200A PANEL
880014250
880014250
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 250A
880014350
880014350
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 350A
880015
880015
Littelfuse Inc
FUSE HOLDER MEGA-AMG SEALED
880022
880022
Littelfuse Inc
FUSE BLOCK 6P
880023
880023
Littelfuse Inc
FUSE BLOCK 10P
880014125 Compare Parts
  • 880014125 vs 880014250
  • 880014125 vs 880094
  • 880014125 vs 880089
  • 880014125 vs 880076
  • 880014125 vs 880073
  • 880014125 vs 880066
  • 880014125 vs 880065
  • 880014125 vs 880014
  • 880014125 vs 880089S
  • 880014125 vs 880023-BP
  • 880014125 vs 880022-BP
  • 880014125 vs 880195500
  • 880014125 vs 880195300
  • 880014125 vs 880195200
  • 880014125 vs 880195100
  • 880014125 vs 880014500
  • 880014125 vs 880014450
  • 880014125 vs 880014400
  • 880014125 vs 880014300
  • 880014125 vs 880014225
  • 880014125 vs 880014200
  • 880014125 vs 880014175
  • 880014125 vs 880014100
  • 880014125 vs 880014080
  • 880014125 vs 880129
  • 880014125 vs 880028
  • 880014125 vs 880027
  • 880014125 vs 880023
  • 880014125 vs 880022
  • 880014125 vs 880015
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended