880015
880015
Obsolete
Description:  FUSE HOLDER MEGA-AMG SEALED
Manufacturer:  Littelfuse Inc
Datasheet:   880015 Datasheet
History Price: Obsolete
In Stock: 12570
880015 Specification
Specification
Part No
880015
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
*
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Size
-
For Use With/Related Products
-
Fuse Type
-
Fuseholder Type
-
Voltage
-
Orientation
-
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
-
880015 Related Parts
880014
880014
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG
880065
880065
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880066
880066
Littelfuse Inc
FUSE BLOCK ATO/ATC 12 W/NEG COVE
880073
880073
Commercial Vehicle Products
POWER DISTRIBUTION MODULE W/COVE
880076
880076
Commercial Vehicle Products
POWER DISTRIBUTION SWITCH MODULE
880089
880089
Commercial Vehicle Products
FUSE BLOCK 4MIDI 6ATC W GROUND
880094
880094
Commercial Vehicle Products
FUSE HLDR BLT DWN 60V 200A PANEL
880014250
880014250
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 250A
880014350
880014350
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 350A
880022
880022
Littelfuse Inc
FUSE BLOCK 6P
880023
880023
Littelfuse Inc
FUSE BLOCK 10P
880027
880027
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880015 Compare Parts
  • 880015 vs 880014250
  • 880015 vs 880094
  • 880015 vs 880089
  • 880015 vs 880076
  • 880015 vs 880073
  • 880015 vs 880066
  • 880015 vs 880065
  • 880015 vs 880014
  • 880015 vs 880089S
  • 880015 vs 880023-BP
  • 880015 vs 880022-BP
  • 880015 vs 880195500
  • 880015 vs 880195300
  • 880015 vs 880195200
  • 880015 vs 880195100
  • 880015 vs 880014500
  • 880015 vs 880014450
  • 880015 vs 880014400
  • 880015 vs 880014300
  • 880015 vs 880014225
  • 880015 vs 880014200
  • 880015 vs 880014175
  • 880015 vs 880014125
  • 880015 vs 880014100
  • 880015 vs 880014080
  • 880015 vs 880129
  • 880015 vs 880028
  • 880015 vs 880027
  • 880015 vs 880023
  • 880015 vs 880022
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.