☰
SMCJ400A-HF
SMCJ400A-HF
Active
Description:  TVS DIODE 400VWM 648VC DO214AB
Manufacturer:  Comchip Technology
Datasheet:   SMCJ400A-HF Datasheet
History Price: $0.31819
In Stock: 6880
SMCJ400A-HF Specification
Specification
Part No
SMCJ400A-HF
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
400V
Voltage - Breakdown (Min)
447V
Voltage - Clamping (Max) @ Ipp
648V
Current - Peak Pulse (10/1000µs)
2.3A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMC)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
SMCJ400A-HF Related Parts
SMC30J100CA
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCJ400A-HF Compare Parts
  • SMCJ400A-HF vs SMCLCE70-HR
  • SMCJ400A-HF vs SMCLCE64-HRA
  • SMCJ400A-HF vs SMCLCE64-HR
  • SMCJ400A-HF vs SMCLCE60-HRA
  • SMCJ400A-HF vs SMCLCE60-HR
  • SMCJ400A-HF vs SMCLCE58-HRA
  • SMCJ400A-HF vs SMCLCE58-HR
  • SMCJ400A-HF vs SMCLCE54-HRA
  • SMCJ400A-HF vs SMCLCE54-HR
  • SMCJ400A-HF vs SMCLCE51-HRA
  • SMCJ400A-HF vs SMCLCE51-HR
  • SMCJ400A-HF vs SMCLCE48-HRA
  • SMCJ400A-HF vs SMCLCE48-HR
  • SMCJ400A-HF vs SMCLCE45-HRA
  • SMCJ400A-HF vs SMCLCE45-HR
  • SMCJ400A-HF vs SMCLCE43-HRA
  • SMCJ400A-HF vs SMCLCE43-HR
  • SMCJ400A-HF vs SMCLCE40-HRA
  • SMCJ400A-HF vs SMCLCE40-HR
  • SMCJ400A-HF vs SMCLCE36-HRA
  • SMCJ400A-HF vs SMCLCE36-HR
  • SMCJ400A-HF vs SMCLCE33-HRA
  • SMCJ400A-HF vs SMCLCE33-HR
  • SMCJ400A-HF vs SMCLCE30-HRA
  • SMCJ400A-HF vs SMCLCE30-HR
  • SMCJ400A-HF vs SMCLCE28-HRA
  • SMCJ400A-HF vs SMCLCE28-HR
  • SMCJ400A-HF vs SMCLCE26-HRA
  • SMCJ400A-HF vs SMCLCE26-HR
  • SMCJ400A-HF vs SMCLCE24-HRA
  • SMCJ400A-HF vs SMCLCE24-HR
  • SMCJ400A-HF vs SMCLCE22-HRA
  • SMCJ400A-HF vs SMCLCE22-HR
  • SMCJ400A-HF vs SMCLCE20-HRA
  • SMCJ400A-HF vs SMCLCE20-HR
  • SMCJ400A-HF vs SMCLCE18-HRA
  • SMCJ400A-HF vs SMCLCE18-HR
  • SMCJ400A-HF vs SMCLCE17-HRA
  • SMCJ400A-HF vs SMCLCE17-HR
  • SMCJ400A-HF vs SMCLCE16-HRA
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you