Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Comchip Technology 3KP14A-HF
3KP14A-HF
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
DIODE TVS 3000W 14VWM R6 UNI-DIR
Manufacturer:
Comchip Technology
Datasheet:
3KP14A-HF Datasheet
History Price: $1.00756
In Stock: 18960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
3KP14A-HF Specification
Specification
Part No
3KP14A-HF
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Comchip Technology
Series
3KP-HF
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
129.31A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
R-6, Axial
Supplier Device Package
R-6
Unidirectional Channels
1
3KP14A-HF PDF Datasheet
3KP14A-HF Datasheet
Click and Download: 3KP14A-HF Datasheet
3KP14A-HF Related Parts
3KP10
Littelfuse Inc
TVS DIODE 10VWM 17.85VC P600
3KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100A
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A/B
YAGEO
TVS P600 100V 162V BOX
3KP100A/TR13
YAGEO
TVS P600 100V 162V 13"
3KP100A_R2_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
3KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
3KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
3KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A-TP
Micro Commercial Components
Interface
3KP100-B
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP14A-HF Compare Parts
3KP14A-HF vs 3KP90CA-TP
3KP14A-HF vs 3KP90CA-B
3KP14A-HF vs 3KP90CA-AT/TR13
3KP14A-HF vs 3KP90CA-AT/B
3KP14A-HF vs 3KP90CA_R2_00001
3KP14A-HF vs 3KP90CA/TR13
3KP14A-HF vs 3KP90CA/B
3KP14A-HF vs 3KP90CA
3KP14A-HF vs 3KP90C
3KP14A-HF vs 3KP90-B
3KP14A-HF vs 3KP90A-TP
3KP14A-HF vs 3KP90A-B
3KP14A-HF vs 3KP90A-AT/TR13
3KP14A-HF vs 3KP90A-AT/B
3KP14A-HF vs 3KP90A_R2_00001
3KP14A-HF vs 3KP90A/TR13
3KP14A-HF vs 3KP90A/B
3KP14A-HF vs 3KP90A
3KP14A-HF vs 3KP90
3KP14A-HF vs 3KP9.0C-B
3KP14A-HF vs 3KP9.0CA-TP
3KP14A-HF vs 3KP9.0CA-B
3KP14A-HF vs 3KP9.0CA-AT/TR13
3KP14A-HF vs 3KP9.0CA-AT/B
3KP14A-HF vs 3KP9.0CA_R2_00001
3KP14A-HF vs 3KP9.0CA/TR13
3KP14A-HF vs 3KP9.0CA/B
3KP14A-HF vs 3KP9.0CA
3KP14A-HF vs 3KP9.0C
3KP14A-HF vs 3KP9.0-B
3KP14A-HF vs 3KP9.0A-TP
3KP14A-HF vs 3KP9.0A-B
3KP14A-HF vs 3KP9.0A-AT/TR13
3KP14A-HF vs 3KP9.0A-AT/B
3KP14A-HF vs 3KP9.0A_R2_00001
3KP14A-HF vs 3KP9.0A/TR13
3KP14A-HF vs 3KP9.0A/B
3KP14A-HF vs 3KP9.0A
3KP14A-HF vs 3KP9.0
3KP14A-HF vs 3KP85C-B
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend