MSC4Q4
MSC4Q4
Active
Description:  CAP ELE CONN ESD BLACK LLDPE, 50
Manufacturer:  Caplugs
Datasheet:   MSC4Q4 Datasheet
History Price: $0.33896
In Stock: 32300
MSC4Q4 Specification
Specification
Part No
MSC4Q4
Category
Circuit Protection Accessories
Manufacturer
Caplugs
Series
MSC
Packaging
Case
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cap
For Use With/Related Products
Electrical Connectors
MSC4Q4 Related Parts
MSC10RQ3
MSC10RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 60
MSC10YQ3
MSC10YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 7
MSC12RQ3
MSC12RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 45
MSC12YQ3
MSC12YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 5
MSC14RQ3
MSC14RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 35
MSC14YQ3
MSC14YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 4
MSC16RQ3
MSC16RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 25
MSC16YQ3
MSC16YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 3
MSC18RQ3
MSC18RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 20
MSC18YQ3
MSC18YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 3
MSC19Q3
MSC19Q3
Caplugs
CAP ELEC CONN ESD BLACK LLDPE, 1
MSC20RQ4
MSC20RQ4
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 25
MSC4Q4 Compare Parts
  • MSC4Q4 vs MSC8YQ3
  • MSC4Q4 vs MSC8RQ3
  • MSC4Q4 vs MSC6Q4
  • MSC4Q4 vs MSC5Q3
  • MSC4Q4 vs MSC48Y-1Q3
  • MSC4Q4 vs MSC48R-1Q3
  • MSC4Q4 vs MSC44Y-1Q3
  • MSC4Q4 vs MSC44R-1Q3
  • MSC4Q4 vs MSC40Y-1Q3
  • MSC4Q4 vs MSC40R-1Q3
  • MSC4Q4 vs MSC36YQ3
  • MSC4Q4 vs MSC36R-1Q3
  • MSC4Q4 vs MSC32YQ3
  • MSC4Q4 vs MSC32R-1Q3
  • MSC4Q4 vs MSC28Y-1Q3
  • MSC4Q4 vs MSC28R-1Q3
  • MSC4Q4 vs MSC26Q3
  • MSC4Q4 vs MSC25YQ3
  • MSC4Q4 vs MSC25YQ1
  • MSC4Q4 vs MSC25Q3
  • MSC4Q4 vs MSC24YQ3
  • MSC4Q4 vs MSC24RQ3
  • MSC4Q4 vs MSC23Q3
  • MSC4Q4 vs MSC22YQ3
  • MSC4Q4 vs MSC22RQ4
  • MSC4Q4 vs MSC20YQ3
  • MSC4Q4 vs MSC20RQ4
  • MSC4Q4 vs MSC19Q3
  • MSC4Q4 vs MSC18YQ3
  • MSC4Q4 vs MSC18RQ3
  • MSC4Q4 vs MSC16YQ3
  • MSC4Q4 vs MSC16RQ3
  • MSC4Q4 vs MSC14YQ3
  • MSC4Q4 vs MSC14RQ3
  • MSC4Q4 vs MSC12YQ3
  • MSC4Q4 vs MSC12RQ3
  • MSC4Q4 vs MSC10YQ3
  • MSC4Q4 vs MSC10RQ3
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.