MSC16YQ3
MSC16YQ3
Active
Description:  PLUG ELE CONN ESD BLACK LLDPE, 3
Manufacturer:  Caplugs
Datasheet:   MSC16YQ3 Datasheet
History Price: $0.47061
In Stock: 42600
MSC16YQ3 Specification
Specification
Part No
MSC16YQ3
Category
Circuit Protection Accessories
Manufacturer
Caplugs
Series
MSC
Packaging
Case
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Plug
For Use With/Related Products
Electrical Connectors
MSC16YQ3 Related Parts
MSC10RQ3
MSC10RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 60
MSC10YQ3
MSC10YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 7
MSC12RQ3
MSC12RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 45
MSC12YQ3
MSC12YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 5
MSC14RQ3
MSC14RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 35
MSC14YQ3
MSC14YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 4
MSC16RQ3
MSC16RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 25
MSC18RQ3
MSC18RQ3
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 20
MSC18YQ3
MSC18YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 3
MSC19Q3
MSC19Q3
Caplugs
CAP ELEC CONN ESD BLACK LLDPE, 1
MSC20RQ4
MSC20RQ4
Caplugs
CAP ELE CONN ESD BLACK LLDPE, 25
MSC20YQ3
MSC20YQ3
Caplugs
PLUG ELE CONN ESD BLACK LLDPE, 2
MSC16YQ3 Compare Parts
  • MSC16YQ3 vs MSC8YQ3
  • MSC16YQ3 vs MSC8RQ3
  • MSC16YQ3 vs MSC6Q4
  • MSC16YQ3 vs MSC5Q3
  • MSC16YQ3 vs MSC4Q4
  • MSC16YQ3 vs MSC48Y-1Q3
  • MSC16YQ3 vs MSC48R-1Q3
  • MSC16YQ3 vs MSC44Y-1Q3
  • MSC16YQ3 vs MSC44R-1Q3
  • MSC16YQ3 vs MSC40Y-1Q3
  • MSC16YQ3 vs MSC40R-1Q3
  • MSC16YQ3 vs MSC36YQ3
  • MSC16YQ3 vs MSC36R-1Q3
  • MSC16YQ3 vs MSC32YQ3
  • MSC16YQ3 vs MSC32R-1Q3
  • MSC16YQ3 vs MSC28Y-1Q3
  • MSC16YQ3 vs MSC28R-1Q3
  • MSC16YQ3 vs MSC26Q3
  • MSC16YQ3 vs MSC25YQ3
  • MSC16YQ3 vs MSC25YQ1
  • MSC16YQ3 vs MSC25Q3
  • MSC16YQ3 vs MSC24YQ3
  • MSC16YQ3 vs MSC24RQ3
  • MSC16YQ3 vs MSC23Q3
  • MSC16YQ3 vs MSC22YQ3
  • MSC16YQ3 vs MSC22RQ4
  • MSC16YQ3 vs MSC20YQ3
  • MSC16YQ3 vs MSC20RQ4
  • MSC16YQ3 vs MSC19Q3
  • MSC16YQ3 vs MSC18YQ3
  • MSC16YQ3 vs MSC18RQ3
  • MSC16YQ3 vs MSC16RQ3
  • MSC16YQ3 vs MSC14YQ3
  • MSC16YQ3 vs MSC14RQ3
  • MSC16YQ3 vs MSC12YQ3
  • MSC16YQ3 vs MSC12RQ3
  • MSC16YQ3 vs MSC10YQ3
  • MSC16YQ3 vs MSC10RQ3
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.