Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Bulgin FX0369/2
FX0369/2
Active
Fuseholders
Description:
FUSE HLDR CART 250V 10A PNL MNT
Manufacturer:
Bulgin
Datasheet:
FX0369/2 Datasheet
History Price: $6.71
In Stock: 46300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FX0369/2 Specification
Specification
Part No
FX0369/2
Category
Fuseholders
Manufacturer
Bulgin
Series
Touchproof? PC2
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
10:00:00
Fuse Type
5mm x 20mm
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
-
Contact Finish
Solder Lug
Current Rating (Amps)
Brass
Number of Circuits
Silver
FX0369/2 PDF Datasheet
FX0369/2 Datasheet
Click and Download: FX0369/2 Datasheet
FX0369/2 Related Parts
FX0180
Bulgin
FUSE HLDR CART 50V 10A IN LINE
FX0180/BK
Bulgin
FUSE HOLDER CART 50V 10A IN LINE
FX0185
Bulgin
FUSE HOLDER CART 50V 10A IN LINE
FX0267
Bulgin
FUSE BLOK CART 250V 6.3A CHASSIS
FX0296
Bulgin
FUSE HLDR CART 250V 6.3A PNL MNT
FX0321
Bulgin
FUSE BLOCK CART 250V 6.3A PCB
FX0326
Bulgin
FUSE BLOCK CART 250V 13A CHASSIS
FX0330
Bulgin
FUSE HOLDER CART 250V 6.3A PCB
FX0331
Bulgin
FUSE HLDR BASE MNT FOR 6.3X25MM
FX0345
Bulgin
FUSE HLDR CART 250V 6.3A PNL MNT
FX0354
Bulgin
FUSE HLDR CART 250V 6.3A PNL MNT
FX0354/S
Bulgin
FUSE HLDR CART 250V 6.3A PNL MNT
FX0369/2 Compare Parts
FX0369/2 vs FX0462
FX0369/2 vs FX0461
FX0369/2 vs FX0460
FX0369/2 vs FX0458/2
FX0369/2 vs FX0458/1
FX0369/2 vs FX0457
FX0369/2 vs FX0456
FX0369/2 vs FX0455/S
FX0369/2 vs FX0455
FX0369/2 vs FX0454/S
FX0369/2 vs FX0454
FX0369/2 vs FX0430/63
FX0369/2 vs FX0419
FX0369/2 vs FX0418/1
FX0369/2 vs FX0417
FX0369/2 vs FX0416/S
FX0369/2 vs FX0416
FX0369/2 vs FX0415/S
FX0369/2 vs FX0415
FX0369/2 vs FX0385/BK
FX0369/2 vs FX0385
FX0369/2 vs FX0380/BK
FX0369/2 vs FX0380
FX0369/2 vs FX0369/1
FX0369/2 vs FX0367/2
FX0369/2 vs FX0367/1
FX0369/2 vs FX0365
FX0369/2 vs FX0360
FX0369/2 vs FX0359
FX0369/2 vs FX0357
FX0369/2 vs FX0354/S
FX0369/2 vs FX0354
FX0369/2 vs FX0345
FX0369/2 vs FX0331
FX0369/2 vs FX0330
FX0369/2 vs FX0326
FX0369/2 vs FX0321
FX0369/2 vs FX0296
FX0369/2 vs FX0267
FX0369/2 vs FX0185
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent