FX0180/BK
FX0180/BK
Active
Description:  FUSE HOLDER CART 50V 10A IN LINE
Manufacturer:  Bulgin
Datasheet:   FX0180/BK Datasheet
History Price: $5.73
In Stock: 5400
FX0180/BK Specification
Specification
Part No
FX0180/BK
Category
Fuseholders
Manufacturer
Bulgin
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Free Hanging (In-Line)
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
10:00:00
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
50V
Contact Material
-
Contact Finish
Screw Terminal
Current Rating (Amps)
Brass
Number of Circuits
Nickel
FX0180/BK PDF Datasheet
FX0180/BK Related Parts
FX0180
FX0180
Bulgin
FUSE HLDR CART 50V 10A IN LINE
FX0185
FX0185
Bulgin
FUSE HOLDER CART 50V 10A IN LINE
FX0267
FX0267
Bulgin
FUSE BLOK CART 250V 6.3A CHASSIS
FX0296
FX0296
Bulgin
FUSE HLDR CART 250V 6.3A PNL MNT
FX0321
FX0321
Bulgin
FUSE BLOCK CART 250V 6.3A PCB
FX0326
FX0326
Bulgin
FUSE BLOCK CART 250V 13A CHASSIS
FX0330
FX0330
Bulgin
FUSE HOLDER CART 250V 6.3A PCB
FX0331
FX0331
Bulgin
FUSE HLDR BASE MNT FOR 6.3X25MM
FX0345
FX0345
Bulgin
FUSE HLDR CART 250V 6.3A PNL MNT
FX0354
FX0354
Bulgin
FUSE HLDR CART 250V 6.3A PNL MNT
FX0354/S
FX0354/S
Bulgin
FUSE HLDR CART 250V 6.3A PNL MNT
FX0357
FX0357
Bulgin
FUSE HLDR CART 250V 10A PNL MNT
FX0180/BK Compare Parts
  • FX0180/BK vs FX0462
  • FX0180/BK vs FX0461
  • FX0180/BK vs FX0460
  • FX0180/BK vs FX0458/2
  • FX0180/BK vs FX0458/1
  • FX0180/BK vs FX0457
  • FX0180/BK vs FX0456
  • FX0180/BK vs FX0455/S
  • FX0180/BK vs FX0455
  • FX0180/BK vs FX0454/S
  • FX0180/BK vs FX0454
  • FX0180/BK vs FX0430/63
  • FX0180/BK vs FX0419
  • FX0180/BK vs FX0418/1
  • FX0180/BK vs FX0417
  • FX0180/BK vs FX0416/S
  • FX0180/BK vs FX0416
  • FX0180/BK vs FX0415/S
  • FX0180/BK vs FX0415
  • FX0180/BK vs FX0385/BK
  • FX0180/BK vs FX0385
  • FX0180/BK vs FX0380/BK
  • FX0180/BK vs FX0380
  • FX0180/BK vs FX0369/2
  • FX0180/BK vs FX0369/1
  • FX0180/BK vs FX0367/2
  • FX0180/BK vs FX0367/1
  • FX0180/BK vs FX0365
  • FX0180/BK vs FX0360
  • FX0180/BK vs FX0359
  • FX0180/BK vs FX0357
  • FX0180/BK vs FX0354/S
  • FX0180/BK vs FX0354
  • FX0180/BK vs FX0345
  • FX0180/BK vs FX0331
  • FX0180/BK vs FX0330
  • FX0180/BK vs FX0326
  • FX0180/BK vs FX0321
  • FX0180/BK vs FX0296
  • FX0180/BK vs FX0267
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description