SL32 1R030
SL32 1R030
Active
Description:  ICL 1 OHM 20% 30A 31MM
Manufacturer:  Ametherm
Datasheet:   SL32 1R030 Datasheet
History Price: $2.93
In Stock: 5000
SL32 1R030 Specification
Specification
Part No
SL32 1R030
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
BigAMP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
1 Ohms
Tolerance
?0%
Current - Steady State Max
30 A
R @ Current
10 mOhms
Diameter
1.220" (31.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
CSA
SL32 1R030 PDF Datasheet
SL32 1R030 Related Parts
SL32 0R230
SL32 0R230
Ametherm
ICL 300 MOHM 25% 30A 31MM
SL32 0R530
SL32 0R530
Ametherm
ICL 500 MOHM 20% 30A 31MM
SL32 0R530-B
SL32 0R530-B
Ametherm
ICL 500 MOHM 20% 30A 31MM
SL32 0R536
SL32 0R536
Ametherm
ICL 500 MOHM 20% 36A 31MM
SL32 0R536-B
SL32 0R536-B
Ametherm
ICL 500 MOHM 20% 36A 31MM
SL32 0R540
SL32 0R540
Ametherm
CURRENT LIMITER INRSH .5 OHM 40A
SL32 0R540-B
SL32 0R540-B
Ametherm
ICL 500 MOHM 20% 40A 30MM
SL32 10015
SL32 10015
Ametherm
ICL 10 OHM 20% 15A 31MM
SL32 10015-B
SL32 10015-B
Ametherm
ICL 10 OHM 20% 15A 31MM
SL32 1R030-B
SL32 1R030-B
Ametherm
ICL 1 OHM 20% 30A 31MM
SL32 1R036
SL32 1R036
Ametherm
ICL 1 OHM 20% 36A 31MM
SL32 1R036-B
SL32 1R036-B
Ametherm
ICL 1 OHM 20% 36A 31MM
SL32 1R030 Compare Parts
  • SL32 1R030 vs SL32 5R020-B
  • SL32 1R030 vs SL32 5R020
  • SL32 1R030 vs SL32 4R023-B
  • SL32 1R030 vs SL32 4R023
  • SL32 1R030 vs SL32 2R025-B
  • SL32 1R030 vs SL32 2R025
  • SL32 1R030 vs SL32 2R023-B
  • SL32 1R030 vs SL32 2R023
  • SL32 1R030 vs SL32 1R036-B
  • SL32 1R030 vs SL32 1R036
  • SL32 1R030 vs SL32 1R030-B
  • SL32 1R030 vs SL32 10015-B
  • SL32 1R030 vs SL32 10015
  • SL32 1R030 vs SL32 0R540-B
  • SL32 1R030 vs SL32 0R540
  • SL32 1R030 vs SL32 0R536-B
  • SL32 1R030 vs SL32 0R536
  • SL32 1R030 vs SL32 0R530-B
  • SL32 1R030 vs SL32 0R530
  • SL32 1R030 vs SL32 0R230
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!