SL32 0R540-B
SL32 0R540-B
Active
Description:  ICL 500 MOHM 20% 40A 30MM
Manufacturer:  Ametherm
History Price: $1.9816
In Stock: 11700
SL32 0R540-B Specification
Specification
Part No
SL32 0R540-B
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
BigAMP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
500 mOhms
Tolerance
?0%
Current - Steady State Max
40 A
R @ Current
8 mOhms
Diameter
1.181" (30.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
-
SL32 0R540-B PDF Datasheet
SL32 0R540-B Related Parts
SL32 0R230
SL32 0R230
Ametherm
ICL 300 MOHM 25% 30A 31MM
SL32 0R530
SL32 0R530
Ametherm
ICL 500 MOHM 20% 30A 31MM
SL32 0R530-B
SL32 0R530-B
Ametherm
ICL 500 MOHM 20% 30A 31MM
SL32 0R536
SL32 0R536
Ametherm
ICL 500 MOHM 20% 36A 31MM
SL32 0R536-B
SL32 0R536-B
Ametherm
ICL 500 MOHM 20% 36A 31MM
SL32 0R540
SL32 0R540
Ametherm
CURRENT LIMITER INRSH .5 OHM 40A
SL32 10015
SL32 10015
Ametherm
ICL 10 OHM 20% 15A 31MM
SL32 10015-B
SL32 10015-B
Ametherm
ICL 10 OHM 20% 15A 31MM
SL32 1R030
SL32 1R030
Ametherm
ICL 1 OHM 20% 30A 31MM
SL32 1R030-B
SL32 1R030-B
Ametherm
ICL 1 OHM 20% 30A 31MM
SL32 1R036
SL32 1R036
Ametherm
ICL 1 OHM 20% 36A 31MM
SL32 1R036-B
SL32 1R036-B
Ametherm
ICL 1 OHM 20% 36A 31MM
SL32 0R540-B Compare Parts
  • SL32 0R540-B vs SL32 5R020-B
  • SL32 0R540-B vs SL32 5R020
  • SL32 0R540-B vs SL32 4R023-B
  • SL32 0R540-B vs SL32 4R023
  • SL32 0R540-B vs SL32 2R025-B
  • SL32 0R540-B vs SL32 2R025
  • SL32 0R540-B vs SL32 2R023-B
  • SL32 0R540-B vs SL32 2R023
  • SL32 0R540-B vs SL32 1R036-B
  • SL32 0R540-B vs SL32 1R036
  • SL32 0R540-B vs SL32 1R030-B
  • SL32 0R540-B vs SL32 1R030
  • SL32 0R540-B vs SL32 10015-B
  • SL32 0R540-B vs SL32 10015
  • SL32 0R540-B vs SL32 0R540
  • SL32 0R540-B vs SL32 0R536-B
  • SL32 0R540-B vs SL32 0R536
  • SL32 0R540-B vs SL32 0R530-B
  • SL32 0R540-B vs SL32 0R530
  • SL32 0R540-B vs SL32 0R230
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!