SL05 30001-A
SL05 30001-A
Active
Description:  ICL 30 OHM 5% 250MA 6MM
Manufacturer:  Ametherm
History Price: $0.32623
In Stock: 22600
SL05 30001-A Specification
Specification
Part No
SL05 30001-A
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
miniAMP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
30 Ohms
Tolerance
?%
Current - Steady State Max
250 mA
R @ Current
-
Diameter
0.236" (6.00mm)
Lead Spacing
0.201" (5.10mm)
Grade
-
Qualification
-
Approval Agency
-
SL05 30001-A PDF Datasheet
SL05 30001-A Related Parts
SL03 10001
SL03 10001
Ametherm
ICL 10 OHM 20% 1A 3MM
SL03 20001
SL03 20001
Ametherm
ICL 20 OHM 25% 1A 2.5MM
SL03 22101
SL03 22101
Ametherm
ICL 220 OHM 20% 1A 3MM
SL03 50001
SL03 50001
Ametherm
ICL 50 OHM 20% 1A 3MM
SL05 10001
SL05 10001
Ametherm
ICL 10 OHM 15% 1A 5MM
SL05 12101
SL05 12101
Ametherm
ICL 120 OHM 15% 1A 5.5MM
SL05 30001
SL05 30001
Ametherm
ICL 30 OHM 5% 250MA 6MM
SL05 4R003
SL05 4R003
Ametherm
ICL 4 OHM 20% 3A 6MM
SL05 4R003-A
SL05 4R003-A
Ametherm
ICL 4 OHM 20% 3A 6MM
SL05 5R001
SL05 5R001
Ametherm
ICL 5 OHM 25% 1A 6MM
SL05 5R001-A
SL05 5R001-A
Ametherm
ICL 5 OHM 25% 1A 6MM
SL05 60001
SL05 60001
Ametherm
ICL 60 OHM 15% 1A 5.5MM
SL05 30001-A Compare Parts
  • SL05 30001-A vs SL08 7R002
  • SL05 30001-A vs SL08 5R003
  • SL05 30001-A vs SL08 5R002-A
  • SL05 30001-A vs SL08 5R002
  • SL05 30001-A vs SL08 50001-A
  • SL05 30001-A vs SL08 50001
  • SL05 30001-A vs SL08 4R003
  • SL05 30001-A vs SL08 33001-A
  • SL05 30001-A vs SL08 33001
  • SL05 30001-A vs SL08 2R503-A
  • SL05 30001-A vs SL08 2R503
  • SL05 30001-A vs SL08 22101-A
  • SL05 30001-A vs SL08 22101
  • SL05 30001-A vs SL08 20002-A
  • SL05 30001-A vs SL08 20002
  • SL05 30001-A vs SL08 12101-A
  • SL05 30001-A vs SL08 12101
  • SL05 30001-A vs SL08 10002-A
  • SL05 30001-A vs SL08 10002
  • SL05 30001-A vs SL08 10001-A
  • SL05 30001-A vs SL08 10001
  • SL05 30001-A vs SL05 60001
  • SL05 30001-A vs SL05 5R001-A
  • SL05 30001-A vs SL05 5R001
  • SL05 30001-A vs SL05 4R003-A
  • SL05 30001-A vs SL05 4R003
  • SL05 30001-A vs SL05 30001
  • SL05 30001-A vs SL05 12101
  • SL05 30001-A vs SL05 10001
  • SL05 30001-A vs SL03 50001
  • SL05 30001-A vs SL03 22101
  • SL05 30001-A vs SL03 20001
  • SL05 30001-A vs SL03 10001
  • SL05 30001-A vs SL08 12101-AT
  • SL05 30001-A vs SL05-5R003
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store