SL03 50001
SL03 50001
Active
Description:  ICL 50 OHM 20% 1A 3MM
Manufacturer:  Ametherm
Datasheet:   SL03 50001 Datasheet
History Price: $0.61
In Stock: 48200
SL03 50001 Specification
Specification
Part No
SL03 50001
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SL03
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
50 Ohms
Tolerance
?0%
Current - Steady State Max
1:00:00
R @ Current
1.1 Ohms
Diameter
0.118" (3.00mm)
Lead Spacing
0.157" (4.00mm)
Grade
-
Qualification
-
Approval Agency
-
SL03 50001 PDF Datasheet
SL03 50001 Related Parts
SL03 10001
SL03 10001
Ametherm
ICL 10 OHM 20% 1A 3MM
SL03 20001
SL03 20001
Ametherm
ICL 20 OHM 25% 1A 2.5MM
SL03 22101
SL03 22101
Ametherm
ICL 220 OHM 20% 1A 3MM
SL05 10001
SL05 10001
Ametherm
ICL 10 OHM 15% 1A 5MM
SL05 12101
SL05 12101
Ametherm
ICL 120 OHM 15% 1A 5.5MM
SL05 30001
SL05 30001
Ametherm
ICL 30 OHM 5% 250MA 6MM
SL05 30001-A
SL05 30001-A
Ametherm
ICL 30 OHM 5% 250MA 6MM
SL05 4R003
SL05 4R003
Ametherm
ICL 4 OHM 20% 3A 6MM
SL05 4R003-A
SL05 4R003-A
Ametherm
ICL 4 OHM 20% 3A 6MM
SL05 5R001
SL05 5R001
Ametherm
ICL 5 OHM 25% 1A 6MM
SL05 5R001-A
SL05 5R001-A
Ametherm
ICL 5 OHM 25% 1A 6MM
SL05 60001
SL05 60001
Ametherm
ICL 60 OHM 15% 1A 5.5MM
SL03 50001 Compare Parts
  • SL03 50001 vs SL08 7R002
  • SL03 50001 vs SL08 5R003
  • SL03 50001 vs SL08 5R002-A
  • SL03 50001 vs SL08 5R002
  • SL03 50001 vs SL08 50001-A
  • SL03 50001 vs SL08 50001
  • SL03 50001 vs SL08 4R003
  • SL03 50001 vs SL08 33001-A
  • SL03 50001 vs SL08 33001
  • SL03 50001 vs SL08 2R503-A
  • SL03 50001 vs SL08 2R503
  • SL03 50001 vs SL08 22101-A
  • SL03 50001 vs SL08 22101
  • SL03 50001 vs SL08 20002-A
  • SL03 50001 vs SL08 20002
  • SL03 50001 vs SL08 12101-A
  • SL03 50001 vs SL08 12101
  • SL03 50001 vs SL08 10002-A
  • SL03 50001 vs SL08 10002
  • SL03 50001 vs SL08 10001-A
  • SL03 50001 vs SL08 10001
  • SL03 50001 vs SL05 60001
  • SL03 50001 vs SL05 5R001-A
  • SL03 50001 vs SL05 5R001
  • SL03 50001 vs SL05 4R003-A
  • SL03 50001 vs SL05 4R003
  • SL03 50001 vs SL05 30001-A
  • SL03 50001 vs SL05 30001
  • SL03 50001 vs SL05 12101
  • SL03 50001 vs SL05 10001
  • SL03 50001 vs SL03 22101
  • SL03 50001 vs SL03 20001
  • SL03 50001 vs SL03 10001
  • SL03 50001 vs SL08 12101-AT
  • SL03 50001 vs SL05-5R003
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store