SG170
SG170
Active
Description:  ICL 4 OHM 15% 8A 15.24MM
Manufacturer:  Ametherm
Datasheet:   SG170 Datasheet
History Price: $1.36
In Stock: 37700
SG170 Specification
Specification
Part No
SG170
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
SURGE-GARD?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
4 Ohms
Tolerance
?5%
Current - Steady State Max
8:00:00
R @ Current
70 mOhms
Diameter
0.600" (15.24mm)
Lead Spacing
0.310" (7.87mm)
Grade
-
Qualification
-
Approval Agency
CSA, UR
SG170 PDF Datasheet
SG170 Related Parts
SG100
SG100
Ametherm
ICL 1 OHM 15% 20A 22.86MM
SG110
SG110
Ametherm
ICL 2 OHM 15% 18A 22.86MM
SG120
SG120
Ametherm
ICL 2.5 OHM 15% 3A 15.24MM
SG130
SG130
Ametherm
ICL 2.5 OHM 15% 7A 15.24MM
SG140
SG140
Ametherm
ICL 2.5 OHM 15% 9A 15.24MM
SG150
SG150
Ametherm
ICL 2.5 OHM 15% 10A 22.86MM
SG16
SG16
Ametherm
ICL 60 OHM 10% 1.5A 15.24MM
SG160
SG160
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
SG190
SG190
Ametherm
ICL 5 OHM 15% 4A 15.24MM
SG170 Compare Parts
  • SG170 vs SG160
  • SG170 vs SG16
  • SG170 vs SG150
  • SG170 vs SG140
  • SG170 vs SG130
  • SG170 vs SG120
  • SG170 vs SG110
  • SG170 vs SG100
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.