Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Gas Discharge Tube Arresters (GDT)
/ Littelfuse Inc SG150
SG150
Active
Gas Discharge Tube Arresters (GDT)
Description:
GDT 150V 2KA 2 POLE SMD
Manufacturer:
Littelfuse Inc
Datasheet:
SG150 Datasheet
History Price: $1.47
In Stock: 39300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SG150 Specification
Specification
Part No
SG150
Category
Gas Discharge Tube Arresters (GDT)
Manufacturer
Littelfuse Inc
Series
SG
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - DC Spark Over (Nom)
150 V
Impulse Discharge Current (8/20µs)
2000A (2kA)
Tolerance
-
Number of Poles
2
Fail Short
No
Mounting Type
Surface Mount
Package / Case
1812 (4532 Metric)
SG150 PDF Datasheet
SG150 Datasheet
Click and Download: SG150 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.