Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS22 75004
MS22 75004
Active
Inrush Current Limiters (ICL)
Description:
ICL 75 OHM 25% 4A 23MM
Manufacturer:
Ametherm
Datasheet:
MS22 75004 Datasheet
History Price: $4.18
In Stock: 42900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MS22 75004 Specification
Specification
Part No
MS22 75004
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
MegaSurge?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
75 Ohms
Tolerance
?5%
Current - Steady State Max
4:00:00
R @ Current
410 mOhms
Diameter
0.906" (23.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
UR
MS22 75004 PDF Datasheet
MS22 75004 Datasheet
Click and Download: MS22 75004 Datasheet
MS22 75004 Related Parts
MS22 10008
Ametherm
ICL 10 OHM 25% 8A 23MM
MS22 10008-A
Ametherm
ICL 10 OHM 25% 8A 23MM
MS22 10008-B
Ametherm
ICL 10 OHM 25% 8A 23MM
MS22 12102
Ametherm
ICL 120 OHM 25% 2A 23MM
MS22 12102-A
Ametherm
ICL 120 OHM 25% 2A 23MM
MS22 12102-B
Ametherm
ICL 120 OHM 25% 2A 23MM
MS22 12103
Ametherm
ICL 120 OHM 25% 3A 23MM
MS22 12103-A
Ametherm
ICL 120 OHM 25% 3A 23MM
MS22 12103-B
Ametherm
ICL 120 OHM 25% 3A 23MM
MS22 12104
Ametherm
ICL 120 OHM 25% 4A 23MM
MS22 12104-A
Ametherm
ICL 120 OHM 25% 4A 23MM
MS22 12104-B
Ametherm
ICL 120 OHM 25% 4A 23MM
MS22 75004 Compare Parts
MS22 75004 vs MS22 75004-A
MS22 75004 vs MS22 50004-B
MS22 75004 vs MS22 50004-A
MS22 75004 vs MS22 50004
MS22 75004 vs MS22 30005-B
MS22 75004 vs MS22 30005-A
MS22 75004 vs MS22 30005
MS22 75004 vs MS22 22103-B
MS22 75004 vs MS22 22103-A
MS22 75004 vs MS22 22103
MS22 75004 vs MS22 20005-B
MS22 75004 vs MS22 20005-A
MS22 75004 vs MS22 20005
MS22 75004 vs MS22 12104-B
MS22 75004 vs MS22 12104-A
MS22 75004 vs MS22 12104
MS22 75004 vs MS22 12103-B
MS22 75004 vs MS22 12103-A
MS22 75004 vs MS22 12103
MS22 75004 vs MS22 12102-B
MS22 75004 vs MS22 12102-A
MS22 75004 vs MS22 12102
MS22 75004 vs MS22 10008-B
MS22 75004 vs MS22 10008-A
MS22 75004 vs MS22 10008
Customer Reviews
4.95 out of 5.00 stars from 85 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent