Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm MS22 10008-B
MS22 10008-B
Active
Inrush Current Limiters (ICL)
Description:
ICL 10 OHM 25% 8A 23MM
Manufacturer:
Ametherm
Datasheet:
MS22 10008-B Datasheet
History Price: $3.97
In Stock: 8700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MS22 10008-B Specification
Specification
Part No
MS22 10008-B
Category
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Series
MegaSurge?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
10 Ohms
Tolerance
?5%
Current - Steady State Max
8:00:00
R @ Current
90 mOhms
Diameter
0.906" (23.00mm)
Lead Spacing
0.307" (7.80mm)
Grade
-
Qualification
-
Approval Agency
-
MS22 10008-B PDF Datasheet
MS22 10008-B Datasheet
Click and Download: MS22 10008-B Datasheet
MS22 10008-B Related Parts
MS22 10008
Ametherm
ICL 10 OHM 25% 8A 23MM
MS22 10008-A
Ametherm
ICL 10 OHM 25% 8A 23MM
MS22 12102
Ametherm
ICL 120 OHM 25% 2A 23MM
MS22 12102-A
Ametherm
ICL 120 OHM 25% 2A 23MM
MS22 12102-B
Ametherm
ICL 120 OHM 25% 2A 23MM
MS22 12103
Ametherm
ICL 120 OHM 25% 3A 23MM
MS22 12103-A
Ametherm
ICL 120 OHM 25% 3A 23MM
MS22 12103-B
Ametherm
ICL 120 OHM 25% 3A 23MM
MS22 12104
Ametherm
ICL 120 OHM 25% 4A 23MM
MS22 12104-A
Ametherm
ICL 120 OHM 25% 4A 23MM
MS22 12104-B
Ametherm
ICL 120 OHM 25% 4A 23MM
MS22 20005
Ametherm
ICL 20 OHM 25% 5A 23MM
MS22 10008-B Compare Parts
MS22 10008-B vs MS22 75004-A
MS22 10008-B vs MS22 75004
MS22 10008-B vs MS22 50004-B
MS22 10008-B vs MS22 50004-A
MS22 10008-B vs MS22 50004
MS22 10008-B vs MS22 30005-B
MS22 10008-B vs MS22 30005-A
MS22 10008-B vs MS22 30005
MS22 10008-B vs MS22 22103-B
MS22 10008-B vs MS22 22103-A
MS22 10008-B vs MS22 22103
MS22 10008-B vs MS22 20005-B
MS22 10008-B vs MS22 20005-A
MS22 10008-B vs MS22 20005
MS22 10008-B vs MS22 12104-B
MS22 10008-B vs MS22 12104-A
MS22 10008-B vs MS22 12104
MS22 10008-B vs MS22 12103-B
MS22 10008-B vs MS22 12103-A
MS22 10008-B vs MS22 12103
MS22 10008-B vs MS22 12102-B
MS22 10008-B vs MS22 12102-A
MS22 10008-B vs MS22 12102
MS22 10008-B vs MS22 10008-A
MS22 10008-B vs MS22 10008
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent