Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ XiangJiang CA55D035K226TA
CA55D035K226TA
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 22UF 35V 2917
Manufacturer:
XiangJiang
Datasheet:
CA55D035K226TA Datasheet
History Price: $1.05
In Stock: 9135
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA55D035K226TA Specification
Specification
Part No
CA55D035K226TA
Category
Tantalum Polymer Capacitors
Manufacturer
XiangJiang
Series
CA55 D
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
35 V
Type
Molded
ESR (Equivalent Series Resistance)
150mOhm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.130" (3.30mm)
Lead Spacing
-
Manufacturer Size Code
D
Ratings
-
Features
General Purpose
CA55D035K226TA PDF Datasheet
CA55D035K226TA Datasheet
Click and Download: CA55D035K226TA Datasheet
CA55D035K226TA Related Parts
CA55A010K226TA
XiangJiang
CAP TANT POLY 22UF 10V 1206
CA55A025K225TA
XiangJiang
CAP TANT POLY 2.2UF 25V 1206
CA55B010K107TA
XiangJiang
CAP TANT POLY 100UF 10V 1210
CA55B010K227TA
XiangJiang
CAP TANT POLY 220UF 10V 1210
CA55B010K476TA
XiangJiang
CAP TANT POLY 47UF 10V 1210
CA55B016K226TA
XiangJiang
CAP TANT POLY 22UF 16V 1210
CA55B016K336TA
XiangJiang
CAP TANT POLY 33UF 16V 1210
CA55B025K156TA
XiangJiang
CAP TANT POLY 15UF 25V 1210
CA55B6R3K107TA
XiangJiang
CAP TANT POLY 100UF 6.3V 1210
CA55B6R3K157TA
XiangJiang
CAP TANT POLY 150UF 6.3V 1210
CA55B6R3K227TA
XiangJiang
CAP TANT POLY 220UF 6.3V 1210
CA55C010K157TA
XiangJiang
CAP TANT POLY 150UF 10V 2312
CA55D035K226TA Compare Parts
CA55D035K226TA vs CA55E050K476TA
CA55D035K226TA vs CA55E035K476TA
CA55D035K226TA vs CA55E035K336TA
CA55D035K226TA vs CA55E025K107TA
CA55D035K226TA vs CA55E016K337TA
CA55D035K226TA vs CA55E010K477TA
CA55D035K226TA vs CA55D6R3K477TA
CA55D035K226TA vs CA55D035K476TA
CA55D035K226TA vs CA55D035K336TA
CA55D035K226TA vs CA55D025K686TA
CA55D035K226TA vs CA55D025K476TA
CA55D035K226TA vs CA55D025K107TA
CA55D035K226TA vs CA55D020K107TA
CA55D035K226TA vs CA55D016K227TA
CA55D035K226TA vs CA55D016K157TA
CA55D035K226TA vs CA55D016K107TA
CA55D035K226TA vs CA55D010K477TA
CA55D035K226TA vs CA55D010K227TA
CA55D035K226TA vs CA55D010K107TA
CA55D035K226TA vs CA55C6R3K337TA
CA55D035K226TA vs CA55C6R3K227TA
CA55D035K226TA vs CA55C050K335TA
CA55D035K226TA vs CA55C050K225TA
CA55D035K226TA vs CA55C035K106TA
CA55D035K226TA vs CA55C025K226TA
CA55D035K226TA vs CA55C016K107TA
CA55D035K226TA vs CA55C010K337TA
CA55D035K226TA vs CA55C010K227TA
CA55D035K226TA vs CA55C010K157TA
CA55D035K226TA vs CA55B6R3K227TA
CA55D035K226TA vs CA55B6R3K157TA
CA55D035K226TA vs CA55B6R3K107TA
CA55D035K226TA vs CA55B025K156TA
CA55D035K226TA vs CA55B016K336TA
CA55D035K226TA vs CA55B016K226TA
CA55D035K226TA vs CA55B010K476TA
CA55D035K226TA vs CA55B010K227TA
CA55D035K226TA vs CA55B010K107TA
CA55D035K226TA vs CA55A025K225TA
CA55D035K226TA vs CA55A010K226TA
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed