CA55D035K226TA
CA55D035K226TA
Active
Description:  CAP TANT POLY 22UF 35V 2917
Manufacturer:  XiangJiang
History Price: $1.05
In Stock: 9135
CA55D035K226TA vs CA55B010K476TA
Manufacturer
Series
CA55 D
CA55 B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
22 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
150mOhm
130mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
1210 (3528 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.130" (3.30mm)
0.091" (2.30mm)
Lead Spacing
-
-
Manufacturer Size Code
D
B
Ratings
-
-
Features
General Purpose
General Purpose