Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Vishay Polytech T55A475M010C0300
T55A475M010C0300
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 4.7UF 10V 1206
Manufacturer:
Vishay Polytech
Datasheet:
T55A475M010C0300 Datasheet
History Price: $0.64
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
T55A475M010C0300 Specification
Specification
Part No
T55A475M010C0300
Category
Tantalum Polymer Capacitors
Manufacturer
Vishay Polytech
Series
vPolyTan? T55
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage - Rated
10 V
Type
Molded
ESR (Equivalent Series Resistance)
300mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
1000 Hrs @ 105℃
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.071" (1.80mm)
Lead Spacing
-
Manufacturer Size Code
A
Ratings
-
Features
General Purpose
T55A475M010C0300 PDF Datasheet
T55A475M010C0300 Datasheet
Click and Download: T55A475M010C0300 Datasheet
T55A475M010C0300 Related Parts
T550B107K010AH
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AH4250
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AH4251
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AT
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AT4250
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AT4251
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K025AH
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AH4250
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AH4251
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AT
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AT4250
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AT4251
KEMET
CAP TANT POLY 100UF 25V AXIAL
T55A475M010C0300 Compare Parts
T55A475M010C0300 vs T55Z476M020C0070
T55A475M010C0300 vs T55Z476M016C0045
T55A475M010C0300 vs T55Z337M2R5C0025
T55A475M010C0300 vs T55Z337M2R5C0018
T55A475M010C0300 vs T55Z337M004C0025
T55A475M010C0300 vs T55Z337M004C0018
T55A475M010C0300 vs T55Z336M025C0050
T55A475M010C0300 vs T55Z227M6R3C0025
T55A475M010C0300 vs T55Z227M6R3C0018
T55A475M010C0300 vs T55Z227M004C0025
T55A475M010C0300 vs T55Z227M004C0018
T55A475M010C0300 vs T55Z226M035C0070
T55A475M010C0300 vs T55Z157M6R3C0025
T55A475M010C0300 vs T55Z157M6R3C0018
T55A475M010C0300 vs T55Z157M004C0025
T55A475M010C0300 vs T55Z107M6R3C0045
T55A475M010C0300 vs T55Z107M016C0050
T55A475M010C0300 vs T55Z107M010C0025
T55A475M010C0300 vs T55V686M010C0100
T55A475M010C0300 vs T55V686M010C0060
T55A475M010C0300 vs T55V477M6R3C0055
T55A475M010C0300 vs T55V477M6R3C0050
T55A475M010C0300 vs T55V477M2R5C0012
T55A475M010C0300 vs T55V476M016C0045
T55A475M010C0300 vs T55V337M6R3C0050
T55A475M010C0300 vs T55V337M6R3C0045
T55A475M010C0300 vs T55V337M6R3C0040
T55A475M010C0300 vs T55V337M6R3C0025
T55A475M010C0300 vs T55V337M6R3C0018
T55A475M010C0300 vs T55V337M6R3C0015
T55A475M010C0300 vs T55V337M2R5C0040
T55A475M010C0300 vs T55V337M2R5C0025
T55A475M010C0300 vs T55V337M2R5C0015
T55A475M010C0300 vs T55V337M004C0050
T55A475M010C0300 vs T55V337M004C0040
T55A475M010C0300 vs T55V337M004C0025
T55A475M010C0300 vs T55V337M004C0015
T55A475M010C0300 vs T55V336M016C0070
T55A475M010C0300 vs T55V227M6R3C0050
T55A475M010C0300 vs T55V227M6R3C0045
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components