Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ KEMET T550B107K010AT
T550B107K010AT
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 100UF 10V AXIAL
Manufacturer:
KEMET
Datasheet:
T550B107K010AT Datasheet
History Price: $45.8955
In Stock: 6100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
T550B107K010AT Specification
Specification
Part No
T550B107K010AT
Category
Tantalum Polymer Capacitors
Manufacturer
KEMET
Series
T550
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
10 V
Type
Hermetically Sealed
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
2000 Hrs @ 85℃
Mounting Type
Through Hole
Package / Case
Axial
Size / Dimension
0.281" Dia x 0.641" L (7.14mm x 16.28mm)
Height - Seated (Max)
-
Lead Spacing
-
Manufacturer Size Code
B
Ratings
-
Features
General Purpose
T550B107K010AT Related Parts
T550B107K010AH
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AH4250
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AH4251
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AT4250
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K010AT4251
KEMET
CAP TANT POLY 100UF 10V AXIAL
T550B107K025AH
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AH4250
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AH4251
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AT
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AT4250
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K025AT4251
KEMET
CAP TANT POLY 100UF 25V AXIAL
T550B107K040AH
KEMET
CAP TANT POLY 100UF 40V AXIAL
T550B107K010AT Compare Parts
T550B107K010AT vs T55Z476M020C0070
T550B107K010AT vs T55Z476M016C0045
T550B107K010AT vs T55Z337M2R5C0025
T550B107K010AT vs T55Z337M2R5C0018
T550B107K010AT vs T55Z337M004C0025
T550B107K010AT vs T55Z337M004C0018
T550B107K010AT vs T55Z336M025C0050
T550B107K010AT vs T55Z227M6R3C0025
T550B107K010AT vs T55Z227M6R3C0018
T550B107K010AT vs T55Z227M004C0025
T550B107K010AT vs T55Z227M004C0018
T550B107K010AT vs T55Z226M035C0070
T550B107K010AT vs T55Z157M6R3C0025
T550B107K010AT vs T55Z157M6R3C0018
T550B107K010AT vs T55Z157M004C0025
T550B107K010AT vs T55Z107M6R3C0045
T550B107K010AT vs T55Z107M016C0050
T550B107K010AT vs T55Z107M010C0025
T550B107K010AT vs T55V686M010C0100
T550B107K010AT vs T55V686M010C0060
T550B107K010AT vs T55V477M6R3C0055
T550B107K010AT vs T55V477M6R3C0050
T550B107K010AT vs T55V477M2R5C0012
T550B107K010AT vs T55V476M016C0045
T550B107K010AT vs T55V337M6R3C0050
T550B107K010AT vs T55V337M6R3C0045
T550B107K010AT vs T55V337M6R3C0040
T550B107K010AT vs T55V337M6R3C0025
T550B107K010AT vs T55V337M6R3C0018
T550B107K010AT vs T55V337M6R3C0015
T550B107K010AT vs T55V337M2R5C0040
T550B107K010AT vs T55V337M2R5C0025
T550B107K010AT vs T55V337M2R5C0015
T550B107K010AT vs T55V337M004C0050
T550B107K010AT vs T55V337M004C0040
T550B107K010AT vs T55V337M004C0025
T550B107K010AT vs T55V337M004C0015
T550B107K010AT vs T55V336M016C0070
T550B107K010AT vs T55V227M6R3C0050
T550B107K010AT vs T55V227M6R3C0045
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components