☰
MAL214855152E3
MAL214855152E3
Active
Description:  CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.66317
In Stock: 48090
MAL214855152E3 Specification
Specification
Part No
MAL214855152E3
Category
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Beyschlag
Series
148 RUS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
720 mA @ 100 Hz
Size / Dimension
130 mOhms
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
MAL214855152E3 PDF Datasheet
MAL214855152E3 Related Parts
MAL201330101E3
MAL201330101E3
Vishay Beyschlag
CAP ALUM 100UF 20% 35V RADIAL
MAL201330339E3
MAL201330339E3
Vishay Beyschlag
CAP ALUM 33UF 20% 35V RADIAL
MAL201331109E3
MAL201331109E3
Vishay Beyschlag
CAP ALUM 10UF 20% 50V RADIAL
MAL201331228E3
MAL201331228E3
Vishay Beyschlag
CAP ALUM 2.2UF 20% 50V RADIAL
MAL201331229E3
MAL201331229E3
Vishay Beyschlag
CAP ALUM 22UF 20% 50V RADIAL
MAL201331338E3
MAL201331338E3
Vishay Beyschlag
CAP ALUM 3.3UF 20% 50V RADIAL
MAL201331339E3
MAL201331339E3
Vishay Beyschlag
CAP ALUM 33UF 20% 50V RADIAL
MAL201331478E3
MAL201331478E3
Vishay Beyschlag
CAP ALUM 4.7UF 20% 50V RADIAL
MAL201331479E3
MAL201331479E3
Vishay Beyschlag
CAP ALUM 47UF 20% 50V RADIAL
MAL201331689E3
MAL201331689E3
Vishay Beyschlag
CAP ALUM 68UF 20% 50V RADIAL
MAL201333331E3
MAL201333331E3
Vishay Beyschlag
CAP ALUM 330UF 20% 6.3V RADIAL
MAL201333471E3
MAL201333471E3
Vishay Beyschlag
CAP ALUM 470UF 20% 6.3V RADIAL
MAL214855152E3 Compare Parts
  • MAL214855152E3 vs MAL250179682E3
  • MAL214855152E3 vs MAL250179562E3
  • MAL214855152E3 vs MAL250179472E3
  • MAL214855152E3 vs MAL250179392E3
  • MAL214855152E3 vs MAL250179332E3
  • MAL214855152E3 vs MAL250179272E3
  • MAL214855152E3 vs MAL250179222E3
  • MAL214855152E3 vs MAL250179152E3
  • MAL214855152E3 vs MAL250179123E3
  • MAL214855152E3 vs MAL250179103E3
  • MAL214855152E3 vs MAL250177682E3
  • MAL214855152E3 vs MAL250177562E3
  • MAL214855152E3 vs MAL250177472E3
  • MAL214855152E3 vs MAL250177332E3
  • MAL214855152E3 vs MAL250177272E3
  • MAL214855152E3 vs MAL250177222E3
  • MAL214855152E3 vs MAL250177153E3
  • MAL214855152E3 vs MAL250177123E3
  • MAL214855152E3 vs MAL250177103E3
  • MAL214855152E3 vs MAL250176822E3
  • MAL214855152E3 vs MAL250176682E3
  • MAL214855152E3 vs MAL250176562E3
  • MAL214855152E3 vs MAL250176472E3
  • MAL214855152E3 vs MAL250176392E3
  • MAL214855152E3 vs MAL250176332E3
  • MAL214855152E3 vs MAL250176183E3
  • MAL214855152E3 vs MAL250176153E3
  • MAL214855152E3 vs MAL250176123E3
  • MAL214855152E3 vs MAL250176103E3
  • MAL214855152E3 vs MAL250159822E3
  • MAL214855152E3 vs MAL250159682E3
  • MAL214855152E3 vs MAL250159562E3
  • MAL214855152E3 vs MAL250159472E3
  • MAL214855152E3 vs MAL250159392E3
  • MAL214855152E3 vs MAL250159332E3
  • MAL214855152E3 vs MAL250159272E3
  • MAL214855152E3 vs MAL250159222E3
  • MAL214855152E3 vs MAL250159152E3
  • MAL214855152E3 vs MAL250159122E3
  • MAL214855152E3 vs MAL250159102E3
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!