☰
MAL214855152E3
MAL214855152E3
Active
Description:  CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.66317
In Stock: 31280
MAL214855152E3 vs MAL250179103E3
Series
148 RUS
501 PGM-ST
Packaging
Bulk
Box
Status
Active
Active
Capacitance
1500 µF
10000 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
500 V
ESR (Equivalent Series Resistance)
-
26mOhm @ 100Hz
Lifetime @ Temp.
2000 Hrs @ 105℃
5000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-25℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
720 mA @ 100 Hz
25 A @ 100 Hz
Size / Dimension
130 mOhms
37.5 A @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
22 mOhms
Surface Mount Land Size
0.394" Dia (10.00mm)
1.252" (31.80mm)
Mounting Type
0.866" (22.00mm)
3.520" Dia (89.40mm)
Package / Case
-
7.602" (193.10mm)
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Radial, Can
Chassis Mount