SGNMNC1056E
SGNMNC1056E
Obsolete
Description:  CAP TRIM 0.5-5PF 6000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNMNC1056E Datasheet
History Price: Obsolete
In Stock: 13400
SGNMNC1056E Specification
Specification
Part No
SGNMNC1056E
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
SGNM-Series 1
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.5 ~ 5pF
Adjustment Type
-
Voltage - Rated
Ceramic
Dielectric Material
2000 @ 25MHz
Q @ Freq
0.270" Dia (6.86mm)
Size / Dimension
-
Height - Seated (Max)
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Features
6000 V
SGNMNC1056E PDF Datasheet
SGNMNC1056E Related Parts
SGNM100-10
SGNM100-10
Sprague-Goodman
CAP TRIM 5-100PF 10000V CHAS MNT
SGNM100-10E
SGNM100-10E
Sprague-Goodman
CAP TRIM 5-100PF 10000V CHAS MNT
SGNM70-10
SGNM70-10
Sprague-Goodman
CAP TRIM 4-70PF 10000V CHAS MNT
SGNM70-10E
SGNM70-10E
Sprague-Goodman
CAP TRIM 4-70PF 10000V CHAS MNT
SGNM70-10H
SGNM70-10H
Sprague-Goodman
CAP TRIM 4-70PF 10000V CHAS MNT
SGNM70-10HE
SGNM70-10HE
Sprague-Goodman
CAP TRIM 4-70PF 10000V CHAS MNT
SGNMA3T10001
SGNMA3T10001
Sprague-Goodman
CAP TRIMMER 1-10PF 1000V PNL MNT
SGNMA3T10002
SGNMA3T10002
Sprague-Goodman
CAP TRIMMER 1-10PF 1000V PNL MNT
SGNMA3T10003
SGNMA3T10003
Sprague-Goodman
CAP TRIMMER 1-10PF 1000V PNL MNT
SGNMA3T10004
SGNMA3T10004
Sprague-Goodman
CAP TRIMMER 1-10PF 1000V TH
SGNMA3T10005
SGNMA3T10005
Sprague-Goodman
CAP TRIMMER 1-10PF 1000V SMD
SGNMA3T10009
SGNMA3T10009
Sprague-Goodman
CAP TRIMMER 1-10PF 1000V SMD
SGNMNC1056E Compare Parts
  • SGNMNC1056E vs SGNMNC3806
  • SGNMNC1056E vs SGNMNC3708
  • SGNMNC1056E vs SGNMNC3706K
  • SGNMNC1056E vs SGNMNC3706HTT
  • SGNMNC1056E vs SGNMNC3706
  • SGNMNC1056E vs SGNMNC31006K
  • SGNMNC1056E vs SGNMNC31006EK
  • SGNMNC1056E vs SGNMNC31006E
  • SGNMNC1056E vs SGNMNC31006
  • SGNMNC1056E vs SGNMNC2502E
  • SGNMNC1056E vs SGNMNC2406E
  • SGNMNC1056E vs SGNMNC2406
  • SGNMNC1056E vs SGNMNC2306
  • SGNMNC1056E vs SGNMNC2106NL
  • SGNMNC1056E vs SGNMNC2106K
  • SGNMNC1056E vs SGNMNC2106EK
  • SGNMNC1056E vs SGNMNC2106E
  • SGNMNC1056E vs SGNMNC2106
  • SGNMNC1056E vs SGNMNC1206K
  • SGNMNC1056E vs SGNMNC1206
  • SGNMNC1056E vs SGNMNC1156E
  • SGNMNC1056E vs SGNMNC1156
  • SGNMNC1056E vs SGNMNC1152
  • SGNMNC1056E vs SGNMNC1106K
  • SGNMNC1056E vs SGNMNC1103E
  • SGNMNC1056E vs SGNMNC1103
  • SGNMNC1056E vs SGNMNC1059E
  • SGNMNC1056E vs SGNMNC1059
  • SGNMNC1056E vs SGNMNC1056
  • SGNMNC1056E vs SGNMNC1054E
  • SGNMNC1056E vs SGNMNC1054
  • SGNMNC1056E vs SGNMA3T20009
  • SGNMNC1056E vs SGNMA3T20005
  • SGNMNC1056E vs SGNMA3T20004
  • SGNMNC1056E vs SGNMA3T20002
  • SGNMNC1056E vs SGNMA3T20001
  • SGNMNC1056E vs SGNMA3T10009
  • SGNMNC1056E vs SGNMA3T10005
  • SGNMNC1056E vs SGNMA3T10004
  • SGNMNC1056E vs SGNMA3T10003
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked