SGNMNC1056E
SGNMNC1056E
Obsolete
Description:  CAP TRIM 0.5-5PF 6000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNMNC1056E Datasheet
History Price: Obsolete
In Stock: 13400
SGNMNC1056E vs SGNMA3T10003
Series
SGNM-Series 1
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
0.5 ~ 5pF
1 ~ 10pF
Adjustment Type
-
Top
Voltage - Rated
Ceramic
Polytetrafluoroethylene (PTFE)
Dielectric Material
2000 @ 25MHz
2000 @ 100MHz
Q @ Freq
0.270" Dia (6.86mm)
0.281" Dia (7.14mm)
Size / Dimension
-
0.533" (13.54mm)
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Panel Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic
Features
6000 V
1000 V