GXE45002
GXE45002
Obsolete
Description:  CAP TRIMMER 5-45PF 200V TH
Manufacturer:  Sprague-Goodman
Datasheet:   GXE45002 Datasheet
History Price: Obsolete
In Stock: 45800
GXE45002 Specification
Specification
Part No
GXE45002
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
FILMTRIM?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
5 ~ 45pF
Adjustment Type
Top and Bottom
Voltage - Rated
200 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
1500 @ 1MHz
Size / Dimension
0.335" L x 0.295" W (8.50mm x 7.50mm)
Height - Seated (Max)
0.449" (11.40mm)
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
GXE45002 PDF Datasheet
GXE45002 Related Parts
GXE10001
GXE10001
Sprague-Goodman
CAP TRIMMER 1.8-10PF 300V TH
GXE18001
GXE18001
Sprague-Goodman
CAP TRIMMER 2.5-18PF 300V TH
GXE18002
GXE18002
Sprague-Goodman
CAP TRIMMER 2.6-18PF 200V TH
GXE18011
GXE18011
Sprague-Goodman
CAP TRIMMER 2.5-18PF 300V TH
GXE27000
GXE27000
Sprague-Goodman
CAP TRIMMER 3.5-27PF 200V TH
GXE27000NM
GXE27000NM
Sprague-Goodman
CAP TRIMMER 3.5-27PF 200V TH
GXE36000NM
GXE36000NM
Sprague-Goodman
CAP TRIMMER 4.5-36PF 200V TH
GXE3R511
GXE3R511
Sprague-Goodman
CAP TRIMMER 1-3.5PF 300V TH
GXE45000NM
GXE45000NM
Sprague-Goodman
CAP TRIMMER 5-45PF 250V TH
GXE5R000
GXE5R000
Sprague-Goodman
CAP TRIMMER 1.5-5PF 200V TH
GXE9R000
GXE9R000
Sprague-Goodman
CAP TRIMMER 1.8-9PF 200V TH
GXE9R000NM
GXE9R000NM
Sprague-Goodman
CAP TRIMMER 1.8-9PF 200V TH
GXE45002 Compare Parts
  • GXE45002 vs GXE9R000
  • GXE45002 vs GXE5R000
  • GXE45002 vs GXE45000NM
  • GXE45002 vs GXE3R511
  • GXE45002 vs GXE36000NM
  • GXE45002 vs GXE27000NM
  • GXE45002 vs GXE27000
  • GXE45002 vs GXE18011
  • GXE45002 vs GXE18002
  • GXE45002 vs GXE18001
  • GXE45002 vs GXE10001
  • GXE45002 vs GXE45000
  • GXE45002 vs GXE36000
  • GXE45002 vs GXE18000NM
  • GXE45002 vs GXE18000
  • GXE45002 vs GXE10011
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.