GXE45002
GXE45002
Obsolete
Description:  CAP TRIMMER 5-45PF 200V TH
Manufacturer:  Sprague-Goodman
Datasheet:   GXE45002 Datasheet
History Price: Obsolete
In Stock: 45800
GXE45002 vs GXE18002
Part No
Series
FILMTRIM?
FILMTRIM?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
5 ~ 45pF
2.6 ~ 18pF
Adjustment Type
Top and Bottom
Top and Bottom
Voltage - Rated
200 V
200 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
1500 @ 1MHz
1500 @ 1MHz
Size / Dimension
0.335" L x 0.295" W (8.50mm x 7.50mm)
0.335" L x 0.295" W (8.50mm x 7.50mm)
Height - Seated (Max)
0.449" (11.40mm)
0.402" (10.20mm)
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose