GAA16001
GAA16001
Obsolete
Description:  CAP TRIMMER 2-16PF 250V PNL MNT
Manufacturer:  Sprague-Goodman
Datasheet:   GAA16001 Datasheet
History Price: Obsolete
In Stock: 23500
GAA16001 Specification
Specification
Part No
GAA16001
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
AIRTRIM? GAA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 16pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
Air
Q @ Freq
5000 @ 100MHz
Size / Dimension
0.299" Dia (7.60mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
GAA16001 PDF Datasheet
GAA16001 Related Parts
GAA10001
GAA10001
Sprague-Goodman
CAP TRIMMER 1-10PF 250V PNL MNT
GAA10002
GAA10002
Sprague-Goodman
CAP TRIMMER 1-10PF 250V PNL MNT
GAA10003
GAA10003
Sprague-Goodman
CAP TRIMMER 1-10PF 250V CHAS MNT
GAA10005
GAA10005
Sprague-Goodman
CAP TRIMMER 1-10PF 250V SMD
GAA10006
GAA10006
Sprague-Goodman
CAP TRIMMER 1-10PF 250V TH
GAA10007
GAA10007
Sprague-Goodman
CAP TRIMMER 1-10PF 250V TH
GAA10008
GAA10008
Sprague-Goodman
CAP TRIMMER 1-10PF 250V
GAA10009
GAA10009
Sprague-Goodman
CAP TRIMMER 1-10PF 250V SMD
GAA14001
GAA14001
Sprague-Goodman
CAP TRIMMER 1-14PF 250V
GAA14002
GAA14002
Sprague-Goodman
CAP TRIMMER 1-14PF 250V
GAA14003
GAA14003
Sprague-Goodman
CAP TRIMMER 1-14PF 250V CHAS MNT
GAA14004
GAA14004
Sprague-Goodman
CAP TRIMMER 1-14PF 250V
GAA16001 Compare Parts
  • GAA16001 vs GAA6R012
  • GAA16001 vs GAA6R005
  • GAA16001 vs GAA6R004
  • GAA16001 vs GAA6R001
  • GAA16001 vs GAA3R514
  • GAA16001 vs GAA3R513
  • GAA16001 vs GAA3R512
  • GAA16001 vs GAA3R503
  • GAA16001 vs GAA3R501
  • GAA16001 vs GAA14009
  • GAA16001 vs GAA14008
  • GAA16001 vs GAA14007
  • GAA16001 vs GAA14006
  • GAA16001 vs GAA14005
  • GAA16001 vs GAA14004
  • GAA16001 vs GAA14003
  • GAA16001 vs GAA14002
  • GAA16001 vs GAA14001
  • GAA16001 vs GAA10009
  • GAA16001 vs GAA10008
  • GAA16001 vs GAA10007
  • GAA16001 vs GAA10006
  • GAA16001 vs GAA10005
  • GAA16001 vs GAA10003
  • GAA16001 vs GAA10002
  • GAA16001 vs GAA10001
  • GAA16001 vs GAA3R505
  • GAA16001 vs GAA16008
  • GAA16001 vs GAA14005NC
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller