GAA16001
GAA16001
Obsolete
Description:  CAP TRIMMER 2-16PF 250V PNL MNT
Manufacturer:  Sprague-Goodman
Datasheet:   GAA16001 Datasheet
History Price: Obsolete
In Stock: 23500
GAA16001 vs GAA10006
Part No
Series
AIRTRIM? GAA
AIRTRIM? GAA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
2 ~ 16pF
1 ~ 10pF
Adjustment Type
Top
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Air
Air
Q @ Freq
5000 @ 100MHz
5000 @ 100MHz
Size / Dimension
0.299" Dia (7.60mm)
0.299" Dia (7.60mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Panel Mount
Through Hole
Features
General Purpose
General Purpose