☰
8AX200MEFC6.3X7
8AX200MEFC6.3X7
Obsolete
Description:  CAP ALUM 200UF 20% 8V RADIAL
Manufacturer:  Rubycon
History Price: $0.29
In Stock: 1010
8AX200MEFC6.3X7 Specification
Specification
Part No
8AX200MEFC6.3X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
AX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
200 µF
Tolerance
?0%
Voltage - Rated
8 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.335" (8.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
8AX200MEFC6.3X7 PDF Datasheet
8AX200MEFC6.3X7 Related Parts
8AX1100MEFC10X12.5
8AX1100MEFC10X12.5
Rubycon
CAP ALUM 1100UF 20% 8V RADIAL
8AX200MEFC5X11
8AX200MEFC5X11
Rubycon
CAP ALUM 200UF 20% 8V RADIAL
8AX430MEFC6.3X11
8AX430MEFC6.3X11
Rubycon
CAP ALUM 430UF 20% 8V RADIAL
8AX620MEFC8X9
8AX620MEFC8X9
Rubycon
CAP ALUM 620UF 20% 8V RADIAL
8AX750MEFC8X10.8
8AX750MEFC8X10.8
Rubycon
CAP ALUM 750UF 20% 8V RADIAL
8AX75MEFC5X7
8AX75MEFC5X7
Rubycon
CAP ALUM 75UF 20% 8V RADIAL
8AX910MEFC10X9
8AX910MEFC10X9
Rubycon
CAP ALUM 910UF 20% 8V RADIAL
8AX910MEFC8X16
8AX910MEFC8X16
Rubycon
CAP ALUM 910UF 20% 8V RADIAL
8AX200MEFC6.3X7 Compare Parts
  • 8AX200MEFC6.3X7 vs 8AX910MEFC10X9
  • 8AX200MEFC6.3X7 vs 8AX75MEFC5X7
  • 8AX200MEFC6.3X7 vs 8AX750MEFC8X10.8
  • 8AX200MEFC6.3X7 vs 8AX620MEFC8X9
  • 8AX200MEFC6.3X7 vs 8AX430MEFC6.3X11
  • 8AX200MEFC6.3X7 vs 8AX200MEFC5X11
  • 8AX200MEFC6.3X7 vs 8AX1100MEFC10X12.5
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!