Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 8AX1100MEFC10X12.5
8AX1100MEFC10X12.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1100UF 20% 8V RADIAL
Manufacturer:
Rubycon
Datasheet:
8AX1100MEFC10X12.5 Datasheet
History Price: $0.1717
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8AX1100MEFC10X12.5 Specification
Specification
Part No
8AX1100MEFC10X12.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
AX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1100 µF
Tolerance
?0%
Voltage - Rated
8 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
660 mA @ 120 Hz
Size / Dimension
1.97 A @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.551" (14.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
8AX1100MEFC10X12.5 PDF Datasheet
8AX1100MEFC10X12.5 Datasheet
Click and Download: 8AX1100MEFC10X12.5 Datasheet
8AX1100MEFC10X12.5 Related Parts
8AX200MEFC5X11
Rubycon
CAP ALUM 200UF 20% 8V RADIAL
8AX200MEFC6.3X7
Rubycon
CAP ALUM 200UF 20% 8V RADIAL
8AX430MEFC6.3X11
Rubycon
CAP ALUM 430UF 20% 8V RADIAL
8AX620MEFC8X9
Rubycon
CAP ALUM 620UF 20% 8V RADIAL
8AX750MEFC8X10.8
Rubycon
CAP ALUM 750UF 20% 8V RADIAL
8AX75MEFC5X7
Rubycon
CAP ALUM 75UF 20% 8V RADIAL
8AX910MEFC10X9
Rubycon
CAP ALUM 910UF 20% 8V RADIAL
8AX910MEFC8X16
Rubycon
CAP ALUM 910UF 20% 8V RADIAL
8AX1100MEFC10X12.5 Compare Parts
8AX1100MEFC10X12.5 vs 8AX910MEFC10X9
8AX1100MEFC10X12.5 vs 8AX75MEFC5X7
8AX1100MEFC10X12.5 vs 8AX750MEFC8X10.8
8AX1100MEFC10X12.5 vs 8AX620MEFC8X9
8AX1100MEFC10X12.5 vs 8AX430MEFC6.3X11
8AX1100MEFC10X12.5 vs 8AX200MEFC6.3X7
8AX1100MEFC10X12.5 vs 8AX200MEFC5X11
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B