☰
63TXW220MEFC8X30
63TXW220MEFC8X30
Active
Description:  CAP ALUM 220UF 20% 63V RADIAL
Manufacturer:  Rubycon
History Price: $1.35
In Stock: 47965
63TXW220MEFC8X30 Specification
Specification
Part No
63TXW220MEFC8X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TXW
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
785 mA @ 120 Hz
Size / Dimension
1.57 A @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
1.280" (32.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63TXW220MEFC8X30 PDF Datasheet
63TXW220MEFC8X30 Related Parts
63TLV100M10X10.5
63TLV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 63V SMD
63TLV47M8X10.5
63TLV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 63V SMD
63TLV680M18X16.5
63TLV680M18X16.5
Rubycon
CAP ALUM 680UF 20% 63V SMD
63TXW150MEFC6.3X40
63TXW150MEFC6.3X40
Rubycon
CAP ALUM 150UF 20% 63V RADIAL
63TXW180MEFC6.3X50
63TXW180MEFC6.3X50
Rubycon
CAP ALUM 180UF 20% 63V RADIAL
63TXW180MEFC8X25
63TXW180MEFC8X25
Rubycon
CAP ALUM 180UF 20% 63V RADIAL
63TXW330MEFC8X40
63TXW330MEFC8X40
Rubycon
CAP ALUM 330UF 20% 63V RADIAL
63TXW390MEFC10X30
63TXW390MEFC10X30
Rubycon
CAP ALUM 390UF 20% 63V RADIAL
63TXW390MEFC8X50
63TXW390MEFC8X50
Rubycon
CAP ALUM 390UF 20% 63V RADIAL
63TXW470MEFC8X60
63TXW470MEFC8X60
Rubycon
CAP ALUM 470UF 20% 63V RADIAL
63TXW560MEFC10X40
63TXW560MEFC10X40
Rubycon
CAP ALUM 560UF 20% 63V RADIAL
63TXW680MEFC10X50
63TXW680MEFC10X50
Rubycon
CAP ALUM 680UF 20% 63V RADIAL
63TXW220MEFC8X30 Compare Parts
  • 63TXW220MEFC8X30 vs 63TXW820MEFC10X60
  • 63TXW220MEFC8X30 vs 63TXW680MEFC10X50
  • 63TXW220MEFC8X30 vs 63TXW560MEFC10X40
  • 63TXW220MEFC8X30 vs 63TXW470MEFC8X60
  • 63TXW220MEFC8X30 vs 63TXW390MEFC8X50
  • 63TXW220MEFC8X30 vs 63TXW390MEFC10X30
  • 63TXW220MEFC8X30 vs 63TXW330MEFC8X40
  • 63TXW220MEFC8X30 vs 63TXW180MEFC8X25
  • 63TXW220MEFC8X30 vs 63TXW180MEFC6.3X50
  • 63TXW220MEFC8X30 vs 63TXW150MEFC6.3X40
  • 63TXW220MEFC8X30 vs 63TLV680M18X16.5
  • 63TXW220MEFC8X30 vs 63TLV47M8X10.5
  • 63TXW220MEFC8X30 vs 63TLV100M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you