☰
63TLV680M18X16.5
63TLV680M18X16.5
Active
Description:  CAP ALUM 680UF 20% 63V SMD
Manufacturer:  Rubycon
History Price: $3.15
In Stock: 41845
63TLV680M18X16.5 Specification
Specification
Part No
63TLV680M18X16.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TLV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.014 A @ 120 Hz
Size / Dimension
1.69 A @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
0.669" (17.00mm)
Package / Case
0.748" L x 0.748" W (19.00mm x 19.00mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
63TLV680M18X16.5 PDF Datasheet
63TLV680M18X16.5 Related Parts
63TLV100M10X10.5
63TLV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 63V SMD
63TLV47M8X10.5
63TLV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 63V SMD
63TXW150MEFC6.3X40
63TXW150MEFC6.3X40
Rubycon
CAP ALUM 150UF 20% 63V RADIAL
63TXW180MEFC6.3X50
63TXW180MEFC6.3X50
Rubycon
CAP ALUM 180UF 20% 63V RADIAL
63TXW180MEFC8X25
63TXW180MEFC8X25
Rubycon
CAP ALUM 180UF 20% 63V RADIAL
63TXW220MEFC8X30
63TXW220MEFC8X30
Rubycon
CAP ALUM 220UF 20% 63V RADIAL
63TXW330MEFC8X40
63TXW330MEFC8X40
Rubycon
CAP ALUM 330UF 20% 63V RADIAL
63TXW390MEFC10X30
63TXW390MEFC10X30
Rubycon
CAP ALUM 390UF 20% 63V RADIAL
63TXW390MEFC8X50
63TXW390MEFC8X50
Rubycon
CAP ALUM 390UF 20% 63V RADIAL
63TXW470MEFC8X60
63TXW470MEFC8X60
Rubycon
CAP ALUM 470UF 20% 63V RADIAL
63TXW560MEFC10X40
63TXW560MEFC10X40
Rubycon
CAP ALUM 560UF 20% 63V RADIAL
63TXW680MEFC10X50
63TXW680MEFC10X50
Rubycon
CAP ALUM 680UF 20% 63V RADIAL
63TLV680M18X16.5 Compare Parts
  • 63TLV680M18X16.5 vs 63TXW820MEFC10X60
  • 63TLV680M18X16.5 vs 63TXW680MEFC10X50
  • 63TLV680M18X16.5 vs 63TXW560MEFC10X40
  • 63TLV680M18X16.5 vs 63TXW470MEFC8X60
  • 63TLV680M18X16.5 vs 63TXW390MEFC8X50
  • 63TLV680M18X16.5 vs 63TXW390MEFC10X30
  • 63TLV680M18X16.5 vs 63TXW330MEFC8X40
  • 63TLV680M18X16.5 vs 63TXW220MEFC8X30
  • 63TLV680M18X16.5 vs 63TXW180MEFC8X25
  • 63TLV680M18X16.5 vs 63TXW180MEFC6.3X50
  • 63TLV680M18X16.5 vs 63TXW150MEFC6.3X40
  • 63TLV680M18X16.5 vs 63TLV47M8X10.5
  • 63TLV680M18X16.5 vs 63TLV100M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you