Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 63PHV100M10X16.5
63PHV100M10X16.5
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM HYB 100UF 20% 63V SMD
Manufacturer:
Rubycon
Datasheet:
63PHV100M10X16.5 Datasheet
History Price: $2.72
In Stock: 31530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
63PHV100M10X16.5 Specification
Specification
Part No
63PHV100M10X16.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PHV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
100 µF
Tolerance
±20%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
15mOhm
Lifetime @ Temp.
4000 Hrs @ 135℃
Operating Temperature
-55℃ ~ 135℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
195 mA @ 100 Hz
Ripple Current @ High Frequency
3.9 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.661" (16.80mm)
Surface Mount Land Size
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
63PHV100M10X16.5 PDF Datasheet
63PHV100M10X16.5 Datasheet
Click and Download: 63PHV100M10X16.5 Datasheet
63PHV100M10X16.5 Related Parts
63PEV10M6.3X6.1
Rubycon
CAP ALUM HYB 10UF 20% 63V SMD
63PEV22M6.3X8
Rubycon
CAP ALUM HYB 22UF 20% 63V SMD
63PEV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PEV56M10X10.5
Rubycon
CAP ALUM HYB 56UF 20% 63V SMD
63PFV10M6.3X6.1
Rubycon
CAP ALUM HYB 10UF 20% 63V SMD
63PFV22M6.3X8
Rubycon
CAP ALUM HYB 22UF 20% 63V SMD
63PFV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PFV56M10X10.5
Rubycon
CAP ALUM HYB 56UF 20% 63V SMD
63PHV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PJV47M8X10.5
Rubycon
CAP ALUM HYB 47UF 20% 63V SMD
63PLV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PSV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PHV100M10X16.5 Compare Parts
63PHV100M10X16.5 vs 63PZS33M8X9
63PHV100M10X16.5 vs 63PZJ82M10X9
63PHV100M10X16.5 vs 63PZJ47M8X9
63PHV100M10X16.5 vs 63PZJ150M10X15
63PHV100M10X16.5 vs 63PZJ100M10X11
63PHV100M10X16.5 vs 63PZH68M10X11
63PHV100M10X16.5 vs 63PZH56M10X9
63PHV100M10X16.5 vs 63PZH33M8X9
63PHV100M10X16.5 vs 63PZH150M10X20
63PHV100M10X16.5 vs 63PZH100M10X15
63PHV100M10X16.5 vs 63PZF56M10X9
63PHV100M10X16.5 vs 63PZF33M8X9
63PHV100M10X16.5 vs 63PZE56M10X9
63PHV100M10X16.5 vs 63PZE33M8X9
63PHV100M10X16.5 vs 63PZA47M10X13
63PHV100M10X16.5 vs 63PZA27M8X12.5
63PHV100M10X16.5 vs 63PZA22M8X10
63PHV100M10X16.5 vs 63PZA10M8X8
63PHV100M10X16.5 vs 63PSV33M8X10.5
63PHV100M10X16.5 vs 63PLV33M8X10.5
63PHV100M10X16.5 vs 63PJV47M8X10.5
63PHV100M10X16.5 vs 63PHV33M8X10.5
63PHV100M10X16.5 vs 63PFV56M10X10.5
63PHV100M10X16.5 vs 63PFV33M8X10.5
63PHV100M10X16.5 vs 63PFV22M6.3X8
63PHV100M10X16.5 vs 63PFV10M6.3X6.1
63PHV100M10X16.5 vs 63PEV56M10X10.5
63PHV100M10X16.5 vs 63PEV33M8X10.5
63PHV100M10X16.5 vs 63PEV22M6.3X8
63PHV100M10X16.5 vs 63PEV10M6.3X6.1
63PHV100M10X16.5 vs 63PSV56M10X10.5
63PHV100M10X16.5 vs 63PLV56M10X10.5
63PHV100M10X16.5 vs 63PJV82M10X10.5
63PHV100M10X16.5 vs 63PJV150M10X16.5
63PHV100M10X16.5 vs 63PJV100M10X12.5
63PHV100M10X16.5 vs 63PHV68M10X12.5
63PHV100M10X16.5 vs 63PHV56M10X10.5
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!