☰
63PFV10M6.3X6.1
63PFV10M6.3X6.1
Active
Description:  CAP ALUM HYB 10UF 20% 63V SMD
Manufacturer:  Rubycon
History Price: $1.63
In Stock: 22960
63PFV10M6.3X6.1 Specification
Specification
Part No
63PFV10M6.3X6.1
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PFV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
10 µF
Tolerance
±20%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
120mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
350 mA @ 120 Hz
Ripple Current @ High Frequency
700 mA @ 100 kHz
Lead Spacing
-
Size / Dimension
0.248" Dia (6.30mm)
Height - Seated (Max)
0.240" (6.10mm)
Surface Mount Land Size
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
63PFV10M6.3X6.1 PDF Datasheet
63PFV10M6.3X6.1 Related Parts
63PEV10M6.3X6.1
63PEV10M6.3X6.1
Rubycon
CAP ALUM HYB 10UF 20% 63V SMD
63PEV22M6.3X8
63PEV22M6.3X8
Rubycon
CAP ALUM HYB 22UF 20% 63V SMD
63PEV33M8X10.5
63PEV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PEV56M10X10.5
63PEV56M10X10.5
Rubycon
CAP ALUM HYB 56UF 20% 63V SMD
63PFV22M6.3X8
63PFV22M6.3X8
Rubycon
CAP ALUM HYB 22UF 20% 63V SMD
63PFV33M8X10.5
63PFV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PFV56M10X10.5
63PFV56M10X10.5
Rubycon
CAP ALUM HYB 56UF 20% 63V SMD
63PHV33M8X10.5
63PHV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PJV47M8X10.5
63PJV47M8X10.5
Rubycon
CAP ALUM HYB 47UF 20% 63V SMD
63PLV33M8X10.5
63PLV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PSV33M8X10.5
63PSV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PZA10M8X8
63PZA10M8X8
Rubycon
CAP ALUM POLY 10UF 20% 63V T/H
63PFV10M6.3X6.1 Compare Parts
  • 63PFV10M6.3X6.1 vs 63PZS33M8X9
  • 63PFV10M6.3X6.1 vs 63PZJ82M10X9
  • 63PFV10M6.3X6.1 vs 63PZJ47M8X9
  • 63PFV10M6.3X6.1 vs 63PZJ150M10X15
  • 63PFV10M6.3X6.1 vs 63PZJ100M10X11
  • 63PFV10M6.3X6.1 vs 63PZH68M10X11
  • 63PFV10M6.3X6.1 vs 63PZH56M10X9
  • 63PFV10M6.3X6.1 vs 63PZH33M8X9
  • 63PFV10M6.3X6.1 vs 63PZH150M10X20
  • 63PFV10M6.3X6.1 vs 63PZH100M10X15
  • 63PFV10M6.3X6.1 vs 63PZF56M10X9
  • 63PFV10M6.3X6.1 vs 63PZF33M8X9
  • 63PFV10M6.3X6.1 vs 63PZE56M10X9
  • 63PFV10M6.3X6.1 vs 63PZE33M8X9
  • 63PFV10M6.3X6.1 vs 63PZA47M10X13
  • 63PFV10M6.3X6.1 vs 63PZA27M8X12.5
  • 63PFV10M6.3X6.1 vs 63PZA22M8X10
  • 63PFV10M6.3X6.1 vs 63PZA10M8X8
  • 63PFV10M6.3X6.1 vs 63PSV33M8X10.5
  • 63PFV10M6.3X6.1 vs 63PLV33M8X10.5
  • 63PFV10M6.3X6.1 vs 63PJV47M8X10.5
  • 63PFV10M6.3X6.1 vs 63PHV33M8X10.5
  • 63PFV10M6.3X6.1 vs 63PFV56M10X10.5
  • 63PFV10M6.3X6.1 vs 63PFV33M8X10.5
  • 63PFV10M6.3X6.1 vs 63PFV22M6.3X8
  • 63PFV10M6.3X6.1 vs 63PEV56M10X10.5
  • 63PFV10M6.3X6.1 vs 63PEV33M8X10.5
  • 63PFV10M6.3X6.1 vs 63PEV22M6.3X8
  • 63PFV10M6.3X6.1 vs 63PEV10M6.3X6.1
  • 63PFV10M6.3X6.1 vs 63PSV56M10X10.5
  • 63PFV10M6.3X6.1 vs 63PLV56M10X10.5
  • 63PFV10M6.3X6.1 vs 63PJV82M10X10.5
  • 63PFV10M6.3X6.1 vs 63PJV150M10X16.5
  • 63PFV10M6.3X6.1 vs 63PJV100M10X12.5
  • 63PFV10M6.3X6.1 vs 63PHV68M10X12.5
  • 63PFV10M6.3X6.1 vs 63PHV56M10X10.5
  • 63PFV10M6.3X6.1 vs 63PHV100M10X16.5
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you