☰
4SXE150M
4SXE150M
Obsolete
Description:  CAP ALUM POLY 150UF 20% 4V SMD
Manufacturer:  Rubycon
Datasheet:   4SXE150M Datasheet
History Price: Obsolete
In Stock: 44245
4SXE150M Specification
Specification
Part No
4SXE150M
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SXE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
150 µF
Tolerance
±20%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.287" L x 0.169" W (7.30mm x 4.30mm)
Lead Spacing
0.075" (1.90mm)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
2917 (7343 Metric)
Mounting Type
3 A @ 100 kHz
Package / Case
-
4SXE150M PDF Datasheet
4SXE150M Related Parts
4SXB100M
4SXB100M
Rubycon
CAP ALUM POLY 100UF 20% 4V SMD
4SXB150M
4SXB150M
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXE100M
4SXE100M
Rubycon
CAP ALUM POLY 100UF 20% 4V SMD
4SXE120M
4SXE120M
Rubycon
CAP ALUM POLY 120UF 20% 4V SMD
4SXE68M
4SXE68M
Rubycon
CAP ALUM POLY 68UF 20% 4V SMD
4SXE82M
4SXE82M
Rubycon
CAP ALUM POLY 82UF 20% 4V SMD
4SXB100M1.9X7.3
4SXB100M1.9X7.3
Rubycon
CAP ALUM POLY 100UF 20% 4V SMD
4SXB150M1.9X7.3
4SXB150M1.9X7.3
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXB68M1.9X7.3
4SXB68M1.9X7.3
Rubycon
CAP ALUM POLY 68UF 20% 4V SMD
4SXE120M1.9X7.3
4SXE120M1.9X7.3
Rubycon
CAP ALUM POLY 120UF 20% 4V SMD
4SXE150M1.9X7.3
4SXE150M1.9X7.3
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXE68M1.9X7.3
4SXE68M1.9X7.3
Rubycon
CAP ALUM POLY 68UF 20% 4V SMD
4SXE150M Compare Parts
  • 4SXE150M vs 4SXE68M
  • 4SXE150M vs 4SXE120M
  • 4SXE150M vs 4SXE100M
  • 4SXE150M vs 4SXB150M
  • 4SXE150M vs 4SXB100M
  • 4SXE150M vs 4SXE82M1.9X7.3
  • 4SXE150M vs 4SXE68M1.9X7.3
  • 4SXE150M vs 4SXE150M1.9X7.3
  • 4SXE150M vs 4SXE120M1.9X7.3
  • 4SXE150M vs 4SXB68M1.9X7.3
  • 4SXE150M vs 4SXB150M1.9X7.3
  • 4SXE150M vs 4SXB100M1.9X7.3
  • Customer Reviews
    4.95 out of 5.00 stars from 157 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you