Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 4SXB68M1.9X7.3
4SXB68M1.9X7.3
Not For New Designs
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 68UF 20% 4V SMD
Manufacturer:
Rubycon
Datasheet:
4SXB68M1.9X7.3 Datasheet
History Price: $0.48076
In Stock: 42605
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
4SXB68M1.9X7.3 Specification
Specification
Part No
4SXB68M1.9X7.3
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SXB
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
68 µF
Tolerance
±20%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
13mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.287" L x 0.169" W (7.30mm x 4.30mm)
Lead Spacing
0.075" (1.90mm)
Size / Dimension
-
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
2917 (7343 Metric)
Mounting Type
-
Package / Case
-
4SXB68M1.9X7.3 PDF Datasheet
4SXB68M1.9X7.3 Datasheet
Click and Download: 4SXB68M1.9X7.3 Datasheet
4SXB68M1.9X7.3 Related Parts
4SXB100M
Rubycon
CAP ALUM POLY 100UF 20% 4V SMD
4SXB150M
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXE100M
Rubycon
CAP ALUM POLY 100UF 20% 4V SMD
4SXE120M
Rubycon
CAP ALUM POLY 120UF 20% 4V SMD
4SXE150M
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXE68M
Rubycon
CAP ALUM POLY 68UF 20% 4V SMD
4SXE82M
Rubycon
CAP ALUM POLY 82UF 20% 4V SMD
4SXB100M1.9X7.3
Rubycon
CAP ALUM POLY 100UF 20% 4V SMD
4SXB150M1.9X7.3
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXE120M1.9X7.3
Rubycon
CAP ALUM POLY 120UF 20% 4V SMD
4SXE150M1.9X7.3
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXE68M1.9X7.3
Rubycon
CAP ALUM POLY 68UF 20% 4V SMD
4SXB68M1.9X7.3 Compare Parts
4SXB68M1.9X7.3 vs 4SXE68M
4SXB68M1.9X7.3 vs 4SXE150M
4SXB68M1.9X7.3 vs 4SXE120M
4SXB68M1.9X7.3 vs 4SXE100M
4SXB68M1.9X7.3 vs 4SXB150M
4SXB68M1.9X7.3 vs 4SXB100M
4SXB68M1.9X7.3 vs 4SXE82M1.9X7.3
4SXB68M1.9X7.3 vs 4SXE68M1.9X7.3
4SXB68M1.9X7.3 vs 4SXE150M1.9X7.3
4SXB68M1.9X7.3 vs 4SXE120M1.9X7.3
4SXB68M1.9X7.3 vs 4SXB150M1.9X7.3
4SXB68M1.9X7.3 vs 4SXB100M1.9X7.3
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you