☰
400WXA4R7MEFC10X9
400WXA4R7MEFC10X9
Active
Description:  CAP ALUM 4.7UF 20% 400V RADIAL
Manufacturer:  Rubycon
History Price: $0.66
In Stock: 6720
400WXA4R7MEFC10X9 Specification
Specification
Part No
400WXA4R7MEFC10X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WXA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
49 mA @ 120 Hz
Size / Dimension
73.5 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
400WXA4R7MEFC10X9 PDF Datasheet
400WXA4R7MEFC10X9 Related Parts
400AX10MEFC10X12.5
400AX10MEFC10X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFC8X16
400AX10MEFC8X16
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFCT810X12.5
400AX10MEFCT810X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX12MEFC10X12.5
400AX12MEFC10X12.5
Rubycon
CAP ALUM 12UF 20% 400V RADIAL
400AX15MEFC10X16
400AX15MEFC10X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFC8X20
400AX15MEFC8X20
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFCT810X16
400AX15MEFCT810X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX18MEFC10X16
400AX18MEFC10X16
Rubycon
CAP ALUM 18UF 20% 400V RADIAL
400AX22MEFC12.5X16
400AX22MEFC12.5X16
Rubycon
CAP ALUM 22UF 20% 400V RADIAL
400AX24MEFC12.5X16
400AX24MEFC12.5X16
Rubycon
CAP ALUM 24UF 20% 400V RADIAL
400AX4.7MEFC8X9
400AX4.7MEFC8X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400AX4.7MEFCT78X9
400AX4.7MEFCT78X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400WXA4R7MEFC10X9 Compare Parts
  • 400WXA4R7MEFC10X9 vs 400YXA33MEFCKC16X25
  • 400WXA4R7MEFC10X9 vs 400WXA68MEFC18X25
  • 400WXA4R7MEFC10X9 vs 400WXA47MEFCGC18X20
  • 400WXA4R7MEFC10X9 vs 400WXA47MEFC18X20
  • 400WXA4R7MEFC10X9 vs 400WXA4.7MEFCT810X9
  • 400WXA4R7MEFC10X9 vs 400WXA33MEFCGC18X20
  • 400WXA4R7MEFC10X9 vs 400WXA33MEFCGC16X20
  • 400WXA4R7MEFC10X9 vs 400WXA33MEFC18X20
  • 400WXA4R7MEFC10X9 vs 400WXA33MEFC16X20
  • 400WXA4R7MEFC10X9 vs 400WXA3.3MEFCT810X9
  • 400WXA4R7MEFC10X9 vs 400WXA3.3MEFC10X9
  • 400WXA4R7MEFC10X9 vs 400WXA22MEFCGC18X16
  • 400WXA4R7MEFC10X9 vs 400WXA22MEFCGC16X20
  • 400WXA4R7MEFC10X9 vs 400WXA22MEFC18X16
  • 400WXA4R7MEFC10X9 vs 400WXA22MEFC16X20
  • 400WXA4R7MEFC10X9 vs 400WXA2.2MEFCTA8X9
  • 400WXA4R7MEFC10X9 vs 400WXA2.2MEFCT78X9
  • 400WXA4R7MEFC10X9 vs 400WXA2.2MEFC8X9
  • 400WXA4R7MEFC10X9 vs 400WXA10MEFCGC16X16
  • 400WXA4R7MEFC10X9 vs 400WXA10MEFCG412.5X16
  • 400WXA4R7MEFC10X9 vs 400WXA10MEFC16X16
  • 400WXA4R7MEFC10X9 vs 400WXA10MEFC12.5X16
  • 400WXA4R7MEFC10X9 vs 400WA68MEFCGC18X25
  • 400WXA4R7MEFC10X9 vs 400WA68MEFC18X25
  • 400WXA4R7MEFC10X9 vs 400WA47MEFCGC18X20
  • 400WXA4R7MEFC10X9 vs 400WA47MEFCCA18X20
  • 400WXA4R7MEFC10X9 vs 400WA47MEFC18X20
  • 400WXA4R7MEFC10X9 vs 400WA4.7MEFCT810X9
  • 400WXA4R7MEFC10X9 vs 400WA4.7MEFC10X9
  • 400WXA4R7MEFC10X9 vs 400WA22MEFCGC18X16
  • 400WXA4R7MEFC10X9 vs 400WA22MEFC18X16
  • 400WXA4R7MEFC10X9 vs 400WA10MEFCG412.5X16
  • 400WXA4R7MEFC10X9 vs 400WA10MEFC12.5X16
  • 400WXA4R7MEFC10X9 vs 400VXW150MEFC18X40
  • 400WXA4R7MEFC10X9 vs 400VXW120MEFCGC16X40
  • 400WXA4R7MEFC10X9 vs 400VXT820MEFCSN35X40
  • 400WXA4R7MEFC10X9 vs 400VXT820MEFCSN30X50
  • 400WXA4R7MEFC10X9 vs 400VXT680MEFCSN35X35
  • 400WXA4R7MEFC10X9 vs 400VXT680MEFCSN30X45
  • 400WXA4R7MEFC10X9 vs 400VXT680MEFCSN25X60
  • 400WXA4R7MEFC10X9 FAQ
    Q1: What is the Rubycon 400WXA4R7MEFC10X9?
    A1: The Rubycon 400WXA4R7MEFC10X9 is an aluminum electrolytic capacitor designed for use in high-performance applications requiring stable capacitance and low ESR.

    Q2: What is the capacitance value of the Rubycon 400WXA4R7MEFC10X9?
    A2: The Rubycon 400WXA4R7MEFC10X9 has a capacitance of 4.7µF, which is suitable for a variety of filtering and decoupling tasks in electronic circuits.

    Q3: What is the voltage rating of the Rubycon 400WXA4R7MEFC10X9?
    A3: The Rubycon 400WXA4R7MEFC10X9 has a rated voltage of 400V, making it ideal for applications that require higher voltage handling.

    Q4: What is the ripple current rating of the Rubycon 400WXA4R7MEFC10X9?
    A4: The Rubycon 400WXA4R7MEFC10X9 has a ripple current rating of 1000mA, which indicates its capacity to handle AC ripple current without degradation.

    Q5: What is the size of the Rubycon 400WXA4R7MEFC10X9 capacitor?
    A5: The Rubycon 400WXA4R7MEFC10X9 comes in a compact 10x9mm size, making it suitable for high-density circuit boards.

    Q6: What is the temperature range of the Rubycon 400WXA4R7MEFC10X9?
    A6: The Rubycon 400WXA4R7MEFC10X9 operates within a temperature range of -40°C to +105°C, providing reliable performance in a wide variety of conditions.

    Q7: What type of electrolyte is used in the Rubycon 400WXA4R7MEFC10X9?
    A7: The Rubycon 400WXA4R7MEFC10X9 uses a liquid electrolyte, typical for aluminum electrolytic capacitors, providing high capacitance values in a compact form.

    Q8: What is the expected lifetime of the Rubycon 400WXA4R7MEFC10X9?
    A8: The Rubycon 400WXA4R7MEFC10X9 is designed for a long operational lifetime, typically around 2000 hours at rated voltage and 105°C.

    Q9: Is the Rubycon 400WXA4R7MEFC10X9 RoHS compliant?
    A9: Yes, the Rubycon 400WXA4R7MEFC10X9 is RoHS compliant, ensuring it meets environmental standards and does not contain hazardous substances like lead.

    Q10: Can the Rubycon 400WXA4R7MEFC10X9 be used in power supply applications?
    A10: Yes, the Rubycon 400WXA4R7MEFC10X9 is suitable for power supply applications, particularly for filtering, energy storage, and voltage stabilization.

    Q11: What is the ESR (Equivalent Series Resistance) of the Rubycon 400WXA4R7MEFC10X9?
    A11: The Rubycon 400WXA4R7MEFC10X9 has a low ESR, which ensures efficient operation and minimizes heat generation during use.

    Q12: Is the Rubycon 400WXA4R7MEFC10X9 suitable for high-frequency applications?
    A12: Yes, the Rubycon 400WXA4R7MEFC10X9 performs well in high-frequency applications due to its low ESR, making it ideal for use in DC-DC converters and other RF circuits.

    Q13: What is the application area for the Rubycon 400WXA4R7MEFC10X9?
    A13: The Rubycon 400WXA4R7MEFC10X9 is commonly used in power electronics, automotive, industrial equipment, and other high-power applications requiring stable and reliable capacitors.

    Q14: What is the voltage tolerance of the Rubycon 400WXA4R7MEFC10X9?
    A14: The Rubycon 400WXA4R7MEFC10X9 is designed to operate at its rated voltage (400V), but it can tolerate minor fluctuations and voltage spikes in typical operating conditions.

    Q15: Can the Rubycon 400WXA4R7MEFC10X9 be used for energy storage applications?
    A15: Yes, the Rubycon 400WXA4R7MEFC10X9 can be used for energy storage in applications like power supplies, UPS systems, and other systems that require short-term energy buffering.

    Q16: Is the Rubycon 400WXA4R7MEFC10X9 polarized?
    A16: Yes, the Rubycon 400WXA4R7MEFC10X9 is a polarized aluminum electrolytic capacitor, meaning it must be installed with the correct polarity to function properly.

    Q17: What is the self-healing feature of the Rubycon 400WXA4R7MEFC10X9?
    A17: The Rubycon 400WXA4R7MEFC10X9 is designed with a self-healing mechanism, which allows it to recover from small internal failures without complete capacitor failure.

    Q18: How does the Rubycon 400WXA4R7MEFC10X9 compare to other capacitors in terms of performance?
    A18: The Rubycon 400WXA4R7MEFC10X9 offers excellent performance in terms of capacitance, ESR, and reliability compared to other capacitors of similar size and voltage ratings.

    Q19: Can the Rubycon 400WXA4R7MEFC10X9 be used for decoupling applications?
    A19: Yes, the Rubycon 400WXA4R7MEFC10X9 is suitable for decoupling applications, where it helps reduce voltage spikes and smooth out power supply variations.

    Q20: Is the Rubycon 400WXA4R7MEFC10X9 suitable for use in medical equipment?
    A20: Yes, the Rubycon 400WXA4R7MEFC10X9 can be used in medical equipment applications, particularly where high reliability and long operational life are critical.
    Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.