☰
400AX15MEFC10X16
400AX15MEFC10X16
Active
Description:  CAP ALUM 15UF 20% 400V RADIAL
Manufacturer:  Rubycon
History Price: $0.76
In Stock: 31160
400AX15MEFC10X16 Specification
Specification
Part No
400AX15MEFC10X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
AX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.709" (18.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
400AX15MEFC10X16 PDF Datasheet
400AX15MEFC10X16 Related Parts
400AX10MEFC10X12.5
400AX10MEFC10X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFC8X16
400AX10MEFC8X16
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFCT810X12.5
400AX10MEFCT810X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX12MEFC10X12.5
400AX12MEFC10X12.5
Rubycon
CAP ALUM 12UF 20% 400V RADIAL
400AX15MEFC8X20
400AX15MEFC8X20
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFCT810X16
400AX15MEFCT810X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX18MEFC10X16
400AX18MEFC10X16
Rubycon
CAP ALUM 18UF 20% 400V RADIAL
400AX22MEFC12.5X16
400AX22MEFC12.5X16
Rubycon
CAP ALUM 22UF 20% 400V RADIAL
400AX24MEFC12.5X16
400AX24MEFC12.5X16
Rubycon
CAP ALUM 24UF 20% 400V RADIAL
400AX4.7MEFC8X9
400AX4.7MEFC8X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400AX4.7MEFCT78X9
400AX4.7MEFCT78X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400AX4R7MEFC6.3X14
400AX4R7MEFC6.3X14
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400AX15MEFC10X16 Description

The Rubycon 400AX15MEFC10X16 is a high-performance electrolytic capacitor designed for various applications, particularly in power supply circuits. This component is known for its reliability and efficiency, making it a preferred choice among engineers and designers.

## Key Specifications

1. Capacitance: 400 µF
- This value indicates the capacitor's ability to store electrical charge, which is critical for smoothing out voltage fluctuations in power supply circuits.

2. Voltage Rating: 15 V
- The maximum voltage that the capacitor can withstand without failure. It is crucial to operate within this limit to ensure longevity and reliability.

3. Size:
- Dimensions: 10 mm (diameter) x 16 mm (height)
- The compact size allows for easy integration into a variety of circuit designs, particularly in tight spaces.

4. Type: Aluminum Electrolytic Capacitor
- This type of capacitor is characterized by its ability to offer high capacitance values in a relatively small package. It utilizes an electrolyte as one of its plates, enabling it to store a large amount of charge.

5. Temperature Range: -40°C to +105°C
- This wide operating temperature range ensures that the capacitor can function effectively in diverse environmental conditions, making it suitable for both consumer and industrial applications.

6. Lifetime: 2000 hours at 105°C
- The rated lifetime indicates the expected operational life of the capacitor at maximum temperature. This lifespan ensures that the component will perform reliably over extended periods in demanding environments.

7. Ripple Current:
- The capacitor can handle a specified amount of ripple current, which is essential in applications where current fluctuations occur. Exceeding this value can lead to overheating and eventual failure.

8. Mounting Type: Through Hole
- This design facilitates easy installation onto printed circuit boards (PCBs), making it a popular choice for many electronic applications.

9. Impedance: Low impedance characteristics
- Low ESR (Equivalent Series Resistance) ensures better performance in high-frequency applications, reducing energy loss during operation.

10. Applications:
- Commonly used in power supply circuits, audio equipment, telecommunications, and automotive electronics. Its ability to stabilize voltage and filter noise makes it ideal for these applications.

## Advantages

- High Reliability: Rubycon is known for its rigorous quality control processes, ensuring that each capacitor meets high standards for performance and reliability.
- Compact Design: The small form factor allows for use in space-constrained applications.
- Wide Temperature Range: The ability to operate in extreme temperatures makes it versatile for various environments.
- Low ESR: This feature is crucial for improving efficiency in switching power supplies and other high-frequency applications.

## Conclusion

The Rubycon 400AX15MEFC10X16 electrolytic capacitor is an excellent choice for engineers looking for a reliable, efficient, and compact solution for their electronic circuits. Its robust specifications and versatility in application make it a staple component in many electronic devices. When selecting a capacitor for your design, consider the operating conditions and requirements to ensure optimal performance and longevity.
400AX15MEFC10X16 Compare Parts
  • 400AX15MEFC10X16 vs 400YXA33MEFCKC16X25
  • 400AX15MEFC10X16 vs 400WXA68MEFC18X25
  • 400AX15MEFC10X16 vs 400WXA4R7MEFC10X9
  • 400AX15MEFC10X16 vs 400WXA47MEFCGC18X20
  • 400AX15MEFC10X16 vs 400WXA47MEFC18X20
  • 400AX15MEFC10X16 vs 400WXA4.7MEFCT810X9
  • 400AX15MEFC10X16 vs 400WXA33MEFCGC18X20
  • 400AX15MEFC10X16 vs 400WXA33MEFCGC16X20
  • 400AX15MEFC10X16 vs 400WXA33MEFC18X20
  • 400AX15MEFC10X16 vs 400WXA33MEFC16X20
  • 400AX15MEFC10X16 vs 400WXA3.3MEFCT810X9
  • 400AX15MEFC10X16 vs 400WXA3.3MEFC10X9
  • 400AX15MEFC10X16 vs 400WXA22MEFCGC18X16
  • 400AX15MEFC10X16 vs 400WXA22MEFCGC16X20
  • 400AX15MEFC10X16 vs 400WXA22MEFC18X16
  • 400AX15MEFC10X16 vs 400WXA22MEFC16X20
  • 400AX15MEFC10X16 vs 400WXA2.2MEFCTA8X9
  • 400AX15MEFC10X16 vs 400WXA2.2MEFCT78X9
  • 400AX15MEFC10X16 vs 400WXA2.2MEFC8X9
  • 400AX15MEFC10X16 vs 400WXA10MEFCGC16X16
  • 400AX15MEFC10X16 vs 400WXA10MEFCG412.5X16
  • 400AX15MEFC10X16 vs 400WXA10MEFC16X16
  • 400AX15MEFC10X16 vs 400WXA10MEFC12.5X16
  • 400AX15MEFC10X16 vs 400WA68MEFCGC18X25
  • 400AX15MEFC10X16 vs 400WA68MEFC18X25
  • 400AX15MEFC10X16 vs 400WA47MEFCGC18X20
  • 400AX15MEFC10X16 vs 400WA47MEFCCA18X20
  • 400AX15MEFC10X16 vs 400WA47MEFC18X20
  • 400AX15MEFC10X16 vs 400WA4.7MEFCT810X9
  • 400AX15MEFC10X16 vs 400WA4.7MEFC10X9
  • 400AX15MEFC10X16 vs 400WA22MEFCGC18X16
  • 400AX15MEFC10X16 vs 400WA22MEFC18X16
  • 400AX15MEFC10X16 vs 400WA10MEFCG412.5X16
  • 400AX15MEFC10X16 vs 400WA10MEFC12.5X16
  • 400AX15MEFC10X16 vs 400VXW150MEFC18X40
  • 400AX15MEFC10X16 vs 400VXW120MEFCGC16X40
  • 400AX15MEFC10X16 vs 400VXT820MEFCSN35X40
  • 400AX15MEFC10X16 vs 400VXT820MEFCSN30X50
  • 400AX15MEFC10X16 vs 400VXT680MEFCSN35X35
  • 400AX15MEFC10X16 vs 400VXT680MEFCSN30X45
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied