Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 400LEX1.5MEFC8X10
400LEX1.5MEFC8X10
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1.5UF 20% 400V RADIAL
Manufacturer:
Rubycon
Datasheet:
400LEX1.5MEFC8X10 Datasheet
History Price: $0.13736
In Stock: 12830
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
400LEX1.5MEFC8X10 Specification
Specification
Part No
400LEX1.5MEFC8X10
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LEX
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.5 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.472" (12.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
400LEX1.5MEFC8X10 PDF Datasheet
400LEX1.5MEFC8X10 Datasheet
Click and Download: 400LEX1.5MEFC8X10 Datasheet
400LEX1.5MEFC8X10 Related Parts
400AX10MEFC10X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFC8X16
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFCT810X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX12MEFC10X12.5
Rubycon
CAP ALUM 12UF 20% 400V RADIAL
400AX15MEFC10X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFC8X20
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFCT810X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX18MEFC10X16
Rubycon
CAP ALUM 18UF 20% 400V RADIAL
400AX22MEFC12.5X16
Rubycon
CAP ALUM 22UF 20% 400V RADIAL
400AX24MEFC12.5X16
Rubycon
CAP ALUM 24UF 20% 400V RADIAL
400AX4.7MEFC8X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400AX4.7MEFCT78X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400LEX1.5MEFC8X10 Compare Parts
400LEX1.5MEFC8X10 vs 400YXA33MEFCKC16X25
400LEX1.5MEFC8X10 vs 400WXA68MEFC18X25
400LEX1.5MEFC8X10 vs 400WXA4R7MEFC10X9
400LEX1.5MEFC8X10 vs 400WXA47MEFCGC18X20
400LEX1.5MEFC8X10 vs 400WXA47MEFC18X20
400LEX1.5MEFC8X10 vs 400WXA4.7MEFCT810X9
400LEX1.5MEFC8X10 vs 400WXA33MEFCGC18X20
400LEX1.5MEFC8X10 vs 400WXA33MEFCGC16X20
400LEX1.5MEFC8X10 vs 400WXA33MEFC18X20
400LEX1.5MEFC8X10 vs 400WXA33MEFC16X20
400LEX1.5MEFC8X10 vs 400WXA3.3MEFCT810X9
400LEX1.5MEFC8X10 vs 400WXA3.3MEFC10X9
400LEX1.5MEFC8X10 vs 400WXA22MEFCGC18X16
400LEX1.5MEFC8X10 vs 400WXA22MEFCGC16X20
400LEX1.5MEFC8X10 vs 400WXA22MEFC18X16
400LEX1.5MEFC8X10 vs 400WXA22MEFC16X20
400LEX1.5MEFC8X10 vs 400WXA2.2MEFCTA8X9
400LEX1.5MEFC8X10 vs 400WXA2.2MEFCT78X9
400LEX1.5MEFC8X10 vs 400WXA2.2MEFC8X9
400LEX1.5MEFC8X10 vs 400WXA10MEFCGC16X16
400LEX1.5MEFC8X10 vs 400WXA10MEFCG412.5X16
400LEX1.5MEFC8X10 vs 400WXA10MEFC16X16
400LEX1.5MEFC8X10 vs 400WXA10MEFC12.5X16
400LEX1.5MEFC8X10 vs 400WA68MEFCGC18X25
400LEX1.5MEFC8X10 vs 400WA68MEFC18X25
400LEX1.5MEFC8X10 vs 400WA47MEFCGC18X20
400LEX1.5MEFC8X10 vs 400WA47MEFCCA18X20
400LEX1.5MEFC8X10 vs 400WA47MEFC18X20
400LEX1.5MEFC8X10 vs 400WA4.7MEFCT810X9
400LEX1.5MEFC8X10 vs 400WA4.7MEFC10X9
400LEX1.5MEFC8X10 vs 400WA22MEFCGC18X16
400LEX1.5MEFC8X10 vs 400WA22MEFC18X16
400LEX1.5MEFC8X10 vs 400WA10MEFCG412.5X16
400LEX1.5MEFC8X10 vs 400WA10MEFC12.5X16
400LEX1.5MEFC8X10 vs 400VXW150MEFC18X40
400LEX1.5MEFC8X10 vs 400VXW120MEFCGC16X40
400LEX1.5MEFC8X10 vs 400VXT820MEFCSN35X40
400LEX1.5MEFC8X10 vs 400VXT820MEFCSN30X50
400LEX1.5MEFC8X10 vs 400VXT680MEFCSN35X35
400LEX1.5MEFC8X10 vs 400VXT680MEFCSN30X45
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied