☰
400CXW220MEFR18X45
400CXW220MEFR18X45
Active
Description:  CAP ALUM 220UF 20% 400V RADIAL
Manufacturer:  Rubycon
History Price: $4.64
In Stock: 880
400CXW220MEFR18X45 Specification
Specification
Part No
400CXW220MEFR18X45
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
CXW
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.2 A @ 120 Hz
Size / Dimension
1.8 A @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.850" (47.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
400CXW220MEFR18X45 PDF Datasheet
400CXW220MEFR18X45 Related Parts
400AX10MEFC10X12.5
400AX10MEFC10X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFC8X16
400AX10MEFC8X16
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFCT810X12.5
400AX10MEFCT810X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX12MEFC10X12.5
400AX12MEFC10X12.5
Rubycon
CAP ALUM 12UF 20% 400V RADIAL
400AX15MEFC10X16
400AX15MEFC10X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFC8X20
400AX15MEFC8X20
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFCT810X16
400AX15MEFCT810X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX18MEFC10X16
400AX18MEFC10X16
Rubycon
CAP ALUM 18UF 20% 400V RADIAL
400AX22MEFC12.5X16
400AX22MEFC12.5X16
Rubycon
CAP ALUM 22UF 20% 400V RADIAL
400AX24MEFC12.5X16
400AX24MEFC12.5X16
Rubycon
CAP ALUM 24UF 20% 400V RADIAL
400AX4.7MEFC8X9
400AX4.7MEFC8X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400AX4.7MEFCT78X9
400AX4.7MEFCT78X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400CXW220MEFR18X45 Compare Parts
  • 400CXW220MEFR18X45 vs 400YXA33MEFCKC16X25
  • 400CXW220MEFR18X45 vs 400WXA68MEFC18X25
  • 400CXW220MEFR18X45 vs 400WXA4R7MEFC10X9
  • 400CXW220MEFR18X45 vs 400WXA47MEFCGC18X20
  • 400CXW220MEFR18X45 vs 400WXA47MEFC18X20
  • 400CXW220MEFR18X45 vs 400WXA4.7MEFCT810X9
  • 400CXW220MEFR18X45 vs 400WXA33MEFCGC18X20
  • 400CXW220MEFR18X45 vs 400WXA33MEFCGC16X20
  • 400CXW220MEFR18X45 vs 400WXA33MEFC18X20
  • 400CXW220MEFR18X45 vs 400WXA33MEFC16X20
  • 400CXW220MEFR18X45 vs 400WXA3.3MEFCT810X9
  • 400CXW220MEFR18X45 vs 400WXA3.3MEFC10X9
  • 400CXW220MEFR18X45 vs 400WXA22MEFCGC18X16
  • 400CXW220MEFR18X45 vs 400WXA22MEFCGC16X20
  • 400CXW220MEFR18X45 vs 400WXA22MEFC18X16
  • 400CXW220MEFR18X45 vs 400WXA22MEFC16X20
  • 400CXW220MEFR18X45 vs 400WXA2.2MEFCTA8X9
  • 400CXW220MEFR18X45 vs 400WXA2.2MEFCT78X9
  • 400CXW220MEFR18X45 vs 400WXA2.2MEFC8X9
  • 400CXW220MEFR18X45 vs 400WXA10MEFCGC16X16
  • 400CXW220MEFR18X45 vs 400WXA10MEFCG412.5X16
  • 400CXW220MEFR18X45 vs 400WXA10MEFC16X16
  • 400CXW220MEFR18X45 vs 400WXA10MEFC12.5X16
  • 400CXW220MEFR18X45 vs 400WA68MEFCGC18X25
  • 400CXW220MEFR18X45 vs 400WA68MEFC18X25
  • 400CXW220MEFR18X45 vs 400WA47MEFCGC18X20
  • 400CXW220MEFR18X45 vs 400WA47MEFCCA18X20
  • 400CXW220MEFR18X45 vs 400WA47MEFC18X20
  • 400CXW220MEFR18X45 vs 400WA4.7MEFCT810X9
  • 400CXW220MEFR18X45 vs 400WA4.7MEFC10X9
  • 400CXW220MEFR18X45 vs 400WA22MEFCGC18X16
  • 400CXW220MEFR18X45 vs 400WA22MEFC18X16
  • 400CXW220MEFR18X45 vs 400WA10MEFCG412.5X16
  • 400CXW220MEFR18X45 vs 400WA10MEFC12.5X16
  • 400CXW220MEFR18X45 vs 400VXW150MEFC18X40
  • 400CXW220MEFR18X45 vs 400VXW120MEFCGC16X40
  • 400CXW220MEFR18X45 vs 400VXT820MEFCSN35X40
  • 400CXW220MEFR18X45 vs 400VXT820MEFCSN30X50
  • 400CXW220MEFR18X45 vs 400VXT680MEFCSN35X35
  • 400CXW220MEFR18X45 vs 400VXT680MEFCSN30X45
  • 400CXW220MEFR18X45 FAQ
    Q1: What is the Rubycon 400CXW220MEFR18X45 used for?
    A: The Rubycon 400CXW220MEFR18X45 is an electrolytic capacitor used primarily in power supply circuits, filtering applications, and energy storage systems. Its high capacitance and voltage rating make it suitable for smoothing and stabilizing DC voltage in various electronic devices.

    Q2: What is the capacitance value of the Rubycon 400CXW220MEFR18X45?
    A: The Rubycon 400CXW220MEFR18X45 has a capacitance value of 220 µF (microfarads). This high capacitance makes it effective for energy storage and filtering in circuits that require large amounts of charge storage.

    Q3: What is the voltage rating of the Rubycon 400CXW220MEFR18X45?
    A: The Rubycon 400CXW220MEFR18X45 has a rated voltage of 400V, which allows it to handle high-voltage applications, ensuring reliable performance in circuits with higher voltage requirements.

    Q4: What is the size of the Rubycon 400CXW220MEFR18X45 capacitor?
    A: The Rubycon 400CXW220MEFR18X45 capacitor has a physical size of 18mm in diameter and 45mm in length. This compact size allows it to be used in a variety of designs where space is limited, while still providing high capacitance and voltage capabilities.

    Q5: What is the maximum operating temperature of the Rubycon 400CXW220MEFR18X45?
    A: The Rubycon 400CXW220MEFR18X45 has a maximum operating temperature of 105°C, making it suitable for use in environments with high temperature variations. This ensures the capacitor can operate reliably in industrial, automotive, and other temperature-sensitive applications.

    Q6: What is the tolerance of the Rubycon 400CXW220MEFR18X45?
    A: The Rubycon 400CXW220MEFR18X45 has a tolerance of ±20%, which is typical for electrolytic capacitors. This means that the actual capacitance can vary by up to 20% from the rated value, depending on manufacturing variations.

    Q7: What type of electrolyte does the Rubycon 400CXW220MEFR18X45 use?
    A: The Rubycon 400CXW220MEFR18X45 uses a wet electrolyte, which is common for aluminum electrolytic capacitors. This type of electrolyte ensures high capacitance and stability while enabling the capacitor to store significant amounts of charge.

    Q8: What is the ESR (Equivalent Series Resistance) of the Rubycon 400CXW220MEFR18X45?
    A: The Rubycon 400CXW220MEFR18X45 has a low ESR, which is critical for minimizing power losses and heat generation during operation. The low ESR improves the capacitor's efficiency and extends its lifespan, making it ideal for high-frequency applications.

    Q9: What is the ripple current rating of the Rubycon 400CXW220MEFR18X45?
    A: The Rubycon 400CXW220MEFR18X45 is rated for a ripple current of 3.96A. This rating ensures the capacitor can handle the AC component of the current without excessive heating, making it suitable for power supply applications that involve high ripple currents.

    Q10: Can the Rubycon 400CXW220MEFR18X45 be used in automotive applications?
    A: Yes, the Rubycon 400CXW220MEFR18X45 is suitable for automotive applications due to its high voltage rating and wide operating temperature range. It is commonly used in automotive power systems to smooth voltage and filter noise in circuits.

    Q11: How long is the expected lifespan of the Rubycon 400CXW220MEFR18X45?
    A: The Rubycon 400CXW220MEFR18X45 has an expected lifespan of up to 2,000 hours at its rated operating conditions (105°C). This long lifespan makes it reliable for use in demanding environments where durability is essential.

    Q12: What is the leakage current of the Rubycon 400CXW220MEFR18X45?
    A: The leakage current of the Rubycon 400CXW220MEFR18X45 is minimal, ensuring low self-discharge rates and efficient performance. This low leakage current helps maintain the capacitor’s charge over time, contributing to long-term reliability.

    Q13: What is the polarity of the Rubycon 400CXW220MEFR18X45?
    A: The Rubycon 400CXW220MEFR18X45 is a polarized capacitor, meaning it must be installed with the correct polarity in the circuit. The positive lead should be connected to the higher potential side of the circuit, and the negative lead to the lower potential side.

    Q14: Is the Rubycon 400CXW220MEFR18X45 suitable for use in high-frequency circuits?
    A: Yes, the Rubycon 400CXW220MEFR18X45 is suitable for high-frequency circuits due to its low ESR and high ripple current capacity. These characteristics help it perform efficiently in power supplies, audio equipment, and other high-frequency applications.

    Q15: What is the construction of the Rubycon 400CXW220MEFR18X45?
    A: The Rubycon 400CXW220MEFR18X45 is constructed using aluminum for the anode and cathode, with an electrolyte solution to facilitate charge storage. It also features a sealed, durable casing that provides protection against leakage and enhances its reliability.

    Q16: Can the Rubycon 400CXW220MEFR18X45 be used in power supply circuits?
    A: Yes, the Rubycon 400CXW220MEFR18X45 is widely used in power supply circuits for smoothing and filtering tasks. Its high capacitance, voltage rating, and ripple current capacity make it ideal for reducing ripple and stabilizing output voltages in power supplies.

    Q17: What is the shelf life of the Rubycon 400CXW220MEFR18X45 before use?
    A: The Rubycon 400CXW220MEFR18X45 has a typical shelf life of several years when stored under proper conditions (cool, dry, and in its original packaging). However, it is recommended to check the capacitor’s condition before use, especially if it has been stored for a long time.

    Q18: What are the benefits of using Rubycon capacitors like the 400CXW220MEFR18X45?
    A: Rubycon capacitors, including the 400CXW220MEFR18X45, are known for their high reliability, excellent performance in high-temperature environments, and long lifespan. Their low ESR and high ripple current capabilities make them a preferred choice in power electronics and industrial applications.

    Q19: Can the Rubycon 400CXW220MEFR18X45 be used in consumer electronics?
    A: Yes, the Rubycon 400CXW220MEFR18X45 can be used in consumer electronics, particularly in power supply units for devices like televisions, audio systems, and home appliances, where stable voltage regulation and filtering are necessary.

    Q20: Is the Rubycon 400CXW220MEFR18X45 RoHS compliant?
    A: Yes, the Rubycon 400CXW220MEFR18X45 is RoHS (Restriction of Hazardous Substances) compliant, meaning it is manufactured without the use of hazardous substances like lead, mercury, and cadmium, making it environmentally friendly and safe for use in electronic products.
    Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied