Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35YXM33MEFCTA5X11
35YXM33MEFCTA5X11
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 33UF 20% 35V RADIAL
Manufacturer:
Rubycon
Datasheet:
35YXM33MEFCTA5X11 Datasheet
History Price: Obsolete
In Stock: 24520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
35YXM33MEFCTA5X11 Specification
Specification
Part No
35YXM33MEFCTA5X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXM
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
71.5 mA @ 120 Hz
Size / Dimension
130 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.197" Dia (5.00mm)
Package / Case
0.492" (12.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35YXM33MEFCTA5X11 PDF Datasheet
35YXM33MEFCTA5X11 Datasheet
Click and Download: 35YXM33MEFCTA5X11 Datasheet
35YXM33MEFCTA5X11 Related Parts
35YK1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YK100MEFCT16.3X11
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35YK220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCT810X12.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCTA8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK3300M16X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35YK3300MEFCKC16X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35YK470MEFC10X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT410X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT810X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YXA1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXA1000MG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXM33MEFCTA5X11 Compare Parts
35YXM33MEFCTA5X11 vs 35YXS680MEFC10X23
35YXM33MEFCTA5X11 vs 35YXS56MEFC5X11
35YXM33MEFCTA5X11 vs 35YXS560MEFC10X20
35YXM33MEFCTA5X11 vs 35YXS470MEFC10X20
35YXM33MEFCTA5X11 vs 35YXS470MEFC10X16
35YXM33MEFCTA5X11 vs 35YXS4700MEFC18X40
35YXM33MEFCTA5X11 vs 35YXS390MEFC8X20
35YXM33MEFCTA5X11 vs 35YXS3900MEFC18X35.5
35YXM33MEFCTA5X11 vs 35YXS33MEFC5X11
35YXM33MEFCTA5X11 vs 35YXS330MEFC10X12.5
35YXM33MEFCTA5X11 vs 35YXS3300MEFC18X31.5
35YXM33MEFCTA5X11 vs 35YXS3300MEFC16X35.5
35YXM33MEFCTA5X11 vs 35YXS270MEFC8X16
35YXM33MEFCTA5X11 vs 35YXS2700MEFC18X25
35YXM33MEFCTA5X11 vs 35YXS2700MEFC16X31.5
35YXM33MEFCTA5X11 vs 35YXS220MEFC8X16
35YXM33MEFCTA5X11 vs 35YXS220MEFC8X11.5
35YXM33MEFCTA5X11 vs 35YXS2200MEFC18X20
35YXM33MEFCTA5X11 vs 35YXS2200MEFC16X25
35YXM33MEFCTA5X11 vs 35YXS1800MEFC16X20
35YXM33MEFCTA5X11 vs 35YXS1800MEFC12.5X35
35YXM33MEFCTA5X11 vs 35YXS150MEFC8X11.5
35YXM33MEFCTA5X11 vs 35YXS1500MEFC12.5X30
35YXM33MEFCTA5X11 vs 35YXS1200MEFC12.5X25
35YXM33MEFCTA5X11 vs 35YXS1000MEFC16X16
35YXM33MEFCTA5X11 vs 35YXS1000MEFC12.5X20
35YXM33MEFCTA5X11 vs 35YXM47MEFRTA6.3X11
35YXM33MEFCTA5X11 vs 35YXM47MEFRT16.3X11
35YXM33MEFCTA5X11 vs 35YXM47MEFR6.3X11
35YXM33MEFCTA5X11 vs 35YXM47MEFCTA6.3X11
35YXM33MEFCTA5X11 vs 35YXM47MEFCT16.3X11
35YXM33MEFCTA5X11 vs 35YXM47MEFC6.3X11
35YXM33MEFCTA5X11 vs 35YXM33MEFRTA5X11
35YXM33MEFCTA5X11 vs 35YXM33MEFRT15X11
35YXM33MEFCTA5X11 vs 35YXM33MEFR5X11
35YXM33MEFCTA5X11 vs 35YXM33MEFCT15X11
35YXM33MEFCTA5X11 vs 35YXM33MEFC5X11
35YXM33MEFCTA5X11 vs 35YXM100MEFRTA8X11.5
35YXM33MEFCTA5X11 vs 35YXM100MEFRT78X11.5
35YXM33MEFCTA5X11 vs 35YXM100MEFR8X11.5
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!