Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35YK3300MEFCKC16X35.5
35YK3300MEFCKC16X35.5
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 3300UF 20% 35V RADIAL
Manufacturer:
Rubycon
Datasheet:
35YK3300MEFCKC16X35.5 Datasheet
History Price: Obsolete
In Stock: 24215
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
35YK3300MEFCKC16X35.5 Specification
Specification
Part No
35YK3300MEFCKC16X35.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3300 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.3 A @ 120 Hz
Size / Dimension
2.645 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.295" (7.50mm)
Mounting Type
0.630" Dia (16.00mm)
Package / Case
1.476" (37.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35YK3300MEFCKC16X35.5 PDF Datasheet
35YK3300MEFCKC16X35.5 Datasheet
Click and Download: 35YK3300MEFCKC16X35.5 Datasheet
35YK3300MEFCKC16X35.5 Related Parts
35YK1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YK100MEFCT16.3X11
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35YK220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCT810X12.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCTA8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK3300M16X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35YK470MEFC10X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT410X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT810X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YXA1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXA1000MG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXA2200MEFC16X25
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35YK3300MEFCKC16X35.5 Compare Parts
35YK3300MEFCKC16X35.5 vs 35YXS680MEFC10X23
35YK3300MEFCKC16X35.5 vs 35YXS56MEFC5X11
35YK3300MEFCKC16X35.5 vs 35YXS560MEFC10X20
35YK3300MEFCKC16X35.5 vs 35YXS470MEFC10X20
35YK3300MEFCKC16X35.5 vs 35YXS470MEFC10X16
35YK3300MEFCKC16X35.5 vs 35YXS4700MEFC18X40
35YK3300MEFCKC16X35.5 vs 35YXS390MEFC8X20
35YK3300MEFCKC16X35.5 vs 35YXS3900MEFC18X35.5
35YK3300MEFCKC16X35.5 vs 35YXS33MEFC5X11
35YK3300MEFCKC16X35.5 vs 35YXS330MEFC10X12.5
35YK3300MEFCKC16X35.5 vs 35YXS3300MEFC18X31.5
35YK3300MEFCKC16X35.5 vs 35YXS3300MEFC16X35.5
35YK3300MEFCKC16X35.5 vs 35YXS270MEFC8X16
35YK3300MEFCKC16X35.5 vs 35YXS2700MEFC18X25
35YK3300MEFCKC16X35.5 vs 35YXS2700MEFC16X31.5
35YK3300MEFCKC16X35.5 vs 35YXS220MEFC8X16
35YK3300MEFCKC16X35.5 vs 35YXS220MEFC8X11.5
35YK3300MEFCKC16X35.5 vs 35YXS2200MEFC18X20
35YK3300MEFCKC16X35.5 vs 35YXS2200MEFC16X25
35YK3300MEFCKC16X35.5 vs 35YXS1800MEFC16X20
35YK3300MEFCKC16X35.5 vs 35YXS1800MEFC12.5X35
35YK3300MEFCKC16X35.5 vs 35YXS150MEFC8X11.5
35YK3300MEFCKC16X35.5 vs 35YXS1500MEFC12.5X30
35YK3300MEFCKC16X35.5 vs 35YXS1200MEFC12.5X25
35YK3300MEFCKC16X35.5 vs 35YXS1000MEFC16X16
35YK3300MEFCKC16X35.5 vs 35YXS1000MEFC12.5X20
35YK3300MEFCKC16X35.5 vs 35YXM47MEFRTA6.3X11
35YK3300MEFCKC16X35.5 vs 35YXM47MEFRT16.3X11
35YK3300MEFCKC16X35.5 vs 35YXM47MEFR6.3X11
35YK3300MEFCKC16X35.5 vs 35YXM47MEFCTA6.3X11
35YK3300MEFCKC16X35.5 vs 35YXM47MEFCT16.3X11
35YK3300MEFCKC16X35.5 vs 35YXM47MEFC6.3X11
35YK3300MEFCKC16X35.5 vs 35YXM33MEFRTA5X11
35YK3300MEFCKC16X35.5 vs 35YXM33MEFRT15X11
35YK3300MEFCKC16X35.5 vs 35YXM33MEFR5X11
35YK3300MEFCKC16X35.5 vs 35YXM33MEFCTA5X11
35YK3300MEFCKC16X35.5 vs 35YXM33MEFCT15X11
35YK3300MEFCKC16X35.5 vs 35YXM33MEFC5X11
35YK3300MEFCKC16X35.5 vs 35YXM100MEFRTA8X11.5
35YK3300MEFCKC16X35.5 vs 35YXM100MEFRT78X11.5
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described