☰
35TXW470MEFC8X30
35TXW470MEFC8X30
Active
Description:  CAP ALUM 470UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.53434
In Stock: 37900
35TXW470MEFC8X30 Specification
Specification
Part No
35TXW470MEFC8X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TXW
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.11 A @ 120 Hz
Size / Dimension
2.03 A @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
1.260" (32.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
35TXW470MEFC8X30 PDF Datasheet
35TXW470MEFC8X30 Related Parts
35TGV1000M18X16.5
35TGV1000M18X16.5
Rubycon
CAP ALUM 1000UF 20% 35V SMD
35TGV100M10X10.5
35TGV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35TGV100M8X10.5
35TGV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35TGV1500M16X21.5
35TGV1500M16X21.5
Rubycon
CAP ALUM 1500UF 20% 35V SMD
35TGV1800M18X21.5
35TGV1800M18X21.5
Rubycon
CAP ALUM 1800UF 20% 35V SMD
35TGV220M10X10.5
35TGV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35TGV470M12.5X13.5
35TGV470M12.5X13.5
Rubycon
CAP ALUM 470UF 20% 35V SMD
35TGV560M12.5X16
35TGV560M12.5X16
Rubycon
CAP ALUM 560UF 20% 35V SMD
35TGV820M16X16.5
35TGV820M16X16.5
Rubycon
CAP ALUM 820UF 20% 35V SMD
35THV100M10X10.5
35THV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35THV100M8X10.5
35THV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35THV220M10X10.5
35THV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35TXW470MEFC8X30 Compare Parts
  • 35TXW470MEFC8X30 vs 35TZV47M6.3X8
  • 35TXW470MEFC8X30 vs 35TZV47M6.3X6.1
  • 35TXW470MEFC8X30 vs 35TZV4.7M4X6.1
  • 35TXW470MEFC8X30 vs 35TZV33M6.3X6.1
  • 35TXW470MEFC8X30 vs 35TZV330M10X10.5
  • 35TXW470MEFC8X30 vs 35TZV22M6.3X6.1
  • 35TXW470MEFC8X30 vs 35TZV22M5X6.1
  • 35TXW470MEFC8X30 vs 35TZV220M8X10.5
  • 35TXW470MEFC8X30 vs 35TZV10M5X6.1
  • 35TXW470MEFC8X30 vs 35TZV10M4X6.1
  • 35TXW470MEFC8X30 vs 35TZV100M8X10.5
  • 35TXW470MEFC8X30 vs 35TZV100M6.3X8
  • 35TXW470MEFC8X30 vs 35TXW820MEFC8X50
  • 35TXW470MEFC8X30 vs 35TXW680MEFCRI8X40
  • 35TXW470MEFC8X30 vs 35TXW680MEFC8X40
  • 35TXW470MEFC8X30 vs 35TXW390MEFC8X25
  • 35TXW470MEFC8X30 vs 35TXW390MEFC6.3X50
  • 35TXW470MEFC8X30 vs 35TXW220MEFC6.3X30
  • 35TXW470MEFC8X30 vs 35TXW180MEFC6.3X25
  • 35TXW470MEFC8X30 vs 35TXW1800MEFC10X60
  • 35TXW470MEFC8X30 vs 35TXW1500MEFC10X50
  • 35TXW470MEFC8X30 vs 35TXW1200MEFC10X40
  • 35TXW470MEFC8X30 vs 35TXV47M8X10.5
  • 35TXW470MEFC8X30 vs 35TXV47M6.3X8
  • 35TXW470MEFC8X30 vs 35TXV33M6.3X8
  • 35TXW470MEFC8X30 vs 35TXV22M6.3X6.1
  • 35TXW470MEFC8X30 vs 35TXV220M10X10.5
  • 35TXW470MEFC8X30 vs 35TXV100M8X10.5
  • 35TXW470MEFC8X30 vs 35TXV100M10X10.5
  • 35TXW470MEFC8X30 vs 35TWL470MEFC12.5X20
  • 35TXW470MEFC8X30 vs 35TWL33MEFC6.3X11
  • 35TXW470MEFC8X30 vs 35TWL220MEFC10X16
  • 35TXW470MEFC8X30 vs 35TWL10MEFC5X11
  • 35TXW470MEFC8X30 vs 35TRV680M12.5X16
  • 35TXW470MEFC8X30 vs 35TRV47M6.3X8
  • 35TXW470MEFC8X30 vs 35TRV470M12.5X13.5
  • 35TXW470MEFC8X30 vs 35TRV33M6.3X6.1
  • 35TXW470MEFC8X30 vs 35TRV2700M18X21.5
  • 35TXW470MEFC8X30 vs 35TRV22M6.3X6.1
  • 35TXW470MEFC8X30 vs 35TRV220M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping