☰
35THV100M8X10.5
35THV100M8X10.5
Active
Description:  CAP ALUM 100UF 20% 35V SMD
Manufacturer:  Rubycon
History Price: $0.73
In Stock: 9510
35THV100M8X10.5 Specification
Specification
Part No
35THV100M8X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
THV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
300mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
150 mA @ 120 Hz
Size / Dimension
300 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
35THV100M8X10.5 PDF Datasheet
35THV100M8X10.5 Related Parts
35TGV1000M18X16.5
35TGV1000M18X16.5
Rubycon
CAP ALUM 1000UF 20% 35V SMD
35TGV100M10X10.5
35TGV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35TGV100M8X10.5
35TGV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35TGV1500M16X21.5
35TGV1500M16X21.5
Rubycon
CAP ALUM 1500UF 20% 35V SMD
35TGV1800M18X21.5
35TGV1800M18X21.5
Rubycon
CAP ALUM 1800UF 20% 35V SMD
35TGV220M10X10.5
35TGV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35TGV470M12.5X13.5
35TGV470M12.5X13.5
Rubycon
CAP ALUM 470UF 20% 35V SMD
35TGV560M12.5X16
35TGV560M12.5X16
Rubycon
CAP ALUM 560UF 20% 35V SMD
35TGV820M16X16.5
35TGV820M16X16.5
Rubycon
CAP ALUM 820UF 20% 35V SMD
35THV100M10X10.5
35THV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35THV220M10X10.5
35THV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35THV22M6.3X8
35THV22M6.3X8
Rubycon
CAP ALUM 22UF 20% 35V SMD
35THV100M8X10.5 Compare Parts
  • 35THV100M8X10.5 vs 35TZV47M6.3X8
  • 35THV100M8X10.5 vs 35TZV47M6.3X6.1
  • 35THV100M8X10.5 vs 35TZV4.7M4X6.1
  • 35THV100M8X10.5 vs 35TZV33M6.3X6.1
  • 35THV100M8X10.5 vs 35TZV330M10X10.5
  • 35THV100M8X10.5 vs 35TZV22M6.3X6.1
  • 35THV100M8X10.5 vs 35TZV22M5X6.1
  • 35THV100M8X10.5 vs 35TZV220M8X10.5
  • 35THV100M8X10.5 vs 35TZV10M5X6.1
  • 35THV100M8X10.5 vs 35TZV10M4X6.1
  • 35THV100M8X10.5 vs 35TZV100M8X10.5
  • 35THV100M8X10.5 vs 35TZV100M6.3X8
  • 35THV100M8X10.5 vs 35TXW820MEFC8X50
  • 35THV100M8X10.5 vs 35TXW680MEFCRI8X40
  • 35THV100M8X10.5 vs 35TXW680MEFC8X40
  • 35THV100M8X10.5 vs 35TXW470MEFC8X30
  • 35THV100M8X10.5 vs 35TXW390MEFC8X25
  • 35THV100M8X10.5 vs 35TXW390MEFC6.3X50
  • 35THV100M8X10.5 vs 35TXW220MEFC6.3X30
  • 35THV100M8X10.5 vs 35TXW180MEFC6.3X25
  • 35THV100M8X10.5 vs 35TXW1800MEFC10X60
  • 35THV100M8X10.5 vs 35TXW1500MEFC10X50
  • 35THV100M8X10.5 vs 35TXW1200MEFC10X40
  • 35THV100M8X10.5 vs 35TXV47M8X10.5
  • 35THV100M8X10.5 vs 35TXV47M6.3X8
  • 35THV100M8X10.5 vs 35TXV33M6.3X8
  • 35THV100M8X10.5 vs 35TXV22M6.3X6.1
  • 35THV100M8X10.5 vs 35TXV220M10X10.5
  • 35THV100M8X10.5 vs 35TXV100M8X10.5
  • 35THV100M8X10.5 vs 35TXV100M10X10.5
  • 35THV100M8X10.5 vs 35TWL470MEFC12.5X20
  • 35THV100M8X10.5 vs 35TWL33MEFC6.3X11
  • 35THV100M8X10.5 vs 35TWL220MEFC10X16
  • 35THV100M8X10.5 vs 35TWL10MEFC5X11
  • 35THV100M8X10.5 vs 35TRV680M12.5X16
  • 35THV100M8X10.5 vs 35TRV47M6.3X8
  • 35THV100M8X10.5 vs 35TRV470M12.5X13.5
  • 35THV100M8X10.5 vs 35TRV33M6.3X6.1
  • 35THV100M8X10.5 vs 35TRV2700M18X21.5
  • 35THV100M8X10.5 vs 35TRV22M6.3X6.1
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!