Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25SGV100M6.3X8
25SGV100M6.3X8
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 25V SMD
Manufacturer:
Rubycon
Datasheet:
25SGV100M6.3X8 Datasheet
History Price: $0.47
In Stock: 41760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25SGV100M6.3X8 Specification
Specification
Part No
25SGV100M6.3X8
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SGV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.315" (8.00mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
25SGV100M6.3X8 PDF Datasheet
25SGV100M6.3X8 Datasheet
Click and Download: 25SGV100M6.3X8 Datasheet
25SGV100M6.3X8 Related Parts
25SEV1000M12.5X16
Rubycon
CAP ALUM 1000UF 20% 25V SMD
25SEV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV100M8X6.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 25V SMD
25SEV2200M16X21.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25SEV2200M18X16.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25SEV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25SEV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25SEV3300M18X21.5
Rubycon
CAP ALUM 3300UF 20% 25V SMD
25SEV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 25V SMD
25SEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 25V SMD
25SGV100M6.3X8 Compare Parts
25SGV100M6.3X8 vs 25SZV10M5X5.5
25SGV100M6.3X8 vs 25SLV47M6.3X6.1
25SGV100M6.3X8 vs 25SLV33M6.3X6.1
25SGV100M6.3X8 vs 25SKV33M6.3X5.5
25SGV100M6.3X8 vs 25SKV330M10X10.5
25SGV100M6.3X8 vs 25SKV220M8X10.5
25SGV100M6.3X8 vs 25SKV220M10X10.5
25SGV100M6.3X8 vs 25SKV100M8X6.5
25SGV100M6.3X8 vs 25SKV100M8X10.5
25SGV100M6.3X8 vs 25SJV47M6.3X8
25SGV100M6.3X8 vs 25SJV33M6.3X6.1
25SGV100M6.3X8 vs 25SGV47M8X6.5
25SGV100M6.3X8 vs 25SGV47M6.3X8
25SGV100M6.3X8 vs 25SGV470M10X10.5
25SGV100M6.3X8 vs 25SGV33M6.3X6.1
25SGV100M6.3X8 vs 25SGV330M10X10.5
25SGV100M6.3X8 vs 25SGV22M6.3X6.1
25SGV100M6.3X8 vs 25SGV220M8X10.5
25SGV100M6.3X8 vs 25SGV220M10X10.5
25SGV100M6.3X8 vs 25SGV100M8X10.5
25SGV100M6.3X8 vs 25SEV47M6.3X5.5
25SGV100M6.3X8 vs 25SEV470M12.5X13.5
25SGV100M6.3X8 vs 25SEV4.7M4X5.5
25SGV100M6.3X8 vs 25SEV33M6.3X5.5
25SGV100M6.3X8 vs 25SEV330M10X10.5
25SGV100M6.3X8 vs 25SEV3300M18X21.5
25SGV100M6.3X8 vs 25SEV220M8X10.5
25SGV100M6.3X8 vs 25SEV220M10X10.5
25SGV100M6.3X8 vs 25SEV2200M18X16.5
25SGV100M6.3X8 vs 25SEV2200M16X21.5
25SGV100M6.3X8 vs 25SEV10M4X5.5
25SGV100M6.3X8 vs 25SEV100M8X6.5
25SGV100M6.3X8 vs 25SEV100M8X10.5
25SGV100M6.3X8 vs 25SEV100M6.3X8
25SGV100M6.3X8 vs 25SEV1000M12.5X16
25SGV100M6.3X8 vs 25SZV47M6.3X5.5
25SGV100M6.3X8 vs 25SXV220M10X10.5
25SGV100M6.3X8 vs 25SKV10M5X5.5
25SGV100M6.3X8 vs 25SGV4R7M4X6.1
25SGV100M6.3X8 vs 25SGV10M5X6.1
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.