☰
25SEV10M4X5.5
25SEV10M4X5.5
Last Time Buy
Description:  CAP ALUM 10UF 20% 25V SMD
Manufacturer:  Rubycon
History Price: $0.47
In Stock: 30160
25SEV10M4X5.5 Specification
Specification
Part No
25SEV10M4X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
25 mA @ 120 Hz
Size / Dimension
37.5 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
25SEV10M4X5.5 PDF Datasheet
25SEV10M4X5.5 Related Parts
25SEV1000M12.5X16
25SEV1000M12.5X16
Rubycon
CAP ALUM 1000UF 20% 25V SMD
25SEV100M6.3X8
25SEV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV100M8X10.5
25SEV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV100M8X6.5
25SEV100M8X6.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV2200M16X21.5
25SEV2200M16X21.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25SEV2200M18X16.5
25SEV2200M18X16.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25SEV220M10X10.5
25SEV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25SEV220M8X10.5
25SEV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25SEV3300M18X21.5
25SEV3300M18X21.5
Rubycon
CAP ALUM 3300UF 20% 25V SMD
25SEV330M10X10.5
25SEV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 25V SMD
25SEV33M6.3X5.5
25SEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 25V SMD
25SEV4.7M4X5.5
25SEV4.7M4X5.5
Rubycon
CAP ALUM 4.7UF 20% 25V SMD
25SEV10M4X5.5 Compare Parts
  • 25SEV10M4X5.5 vs 25SZV10M5X5.5
  • 25SEV10M4X5.5 vs 25SLV47M6.3X6.1
  • 25SEV10M4X5.5 vs 25SLV33M6.3X6.1
  • 25SEV10M4X5.5 vs 25SKV33M6.3X5.5
  • 25SEV10M4X5.5 vs 25SKV330M10X10.5
  • 25SEV10M4X5.5 vs 25SKV220M8X10.5
  • 25SEV10M4X5.5 vs 25SKV220M10X10.5
  • 25SEV10M4X5.5 vs 25SKV100M8X6.5
  • 25SEV10M4X5.5 vs 25SKV100M8X10.5
  • 25SEV10M4X5.5 vs 25SJV47M6.3X8
  • 25SEV10M4X5.5 vs 25SJV33M6.3X6.1
  • 25SEV10M4X5.5 vs 25SGV47M8X6.5
  • 25SEV10M4X5.5 vs 25SGV47M6.3X8
  • 25SEV10M4X5.5 vs 25SGV470M10X10.5
  • 25SEV10M4X5.5 vs 25SGV33M6.3X6.1
  • 25SEV10M4X5.5 vs 25SGV330M10X10.5
  • 25SEV10M4X5.5 vs 25SGV22M6.3X6.1
  • 25SEV10M4X5.5 vs 25SGV220M8X10.5
  • 25SEV10M4X5.5 vs 25SGV220M10X10.5
  • 25SEV10M4X5.5 vs 25SGV100M8X10.5
  • 25SEV10M4X5.5 vs 25SEV47M6.3X5.5
  • 25SEV10M4X5.5 vs 25SEV470M12.5X13.5
  • 25SEV10M4X5.5 vs 25SEV4.7M4X5.5
  • 25SEV10M4X5.5 vs 25SEV33M6.3X5.5
  • 25SEV10M4X5.5 vs 25SEV330M10X10.5
  • 25SEV10M4X5.5 vs 25SEV3300M18X21.5
  • 25SEV10M4X5.5 vs 25SEV220M8X10.5
  • 25SEV10M4X5.5 vs 25SEV220M10X10.5
  • 25SEV10M4X5.5 vs 25SEV2200M18X16.5
  • 25SEV10M4X5.5 vs 25SEV2200M16X21.5
  • 25SEV10M4X5.5 vs 25SEV100M8X6.5
  • 25SEV10M4X5.5 vs 25SEV100M8X10.5
  • 25SEV10M4X5.5 vs 25SEV100M6.3X8
  • 25SEV10M4X5.5 vs 25SEV1000M12.5X16
  • 25SEV10M4X5.5 vs 25SZV47M6.3X5.5
  • 25SEV10M4X5.5 vs 25SXV220M10X10.5
  • 25SEV10M4X5.5 vs 25SKV10M5X5.5
  • 25SEV10M4X5.5 vs 25SGV4R7M4X6.1
  • 25SEV10M4X5.5 vs 25SGV10M5X6.1
  • 25SEV10M4X5.5 vs 25SGV100M6.3X8
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.