Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25SEV22M5X5.5
25SEV22M5X5.5
Last Time Buy
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 22UF 20% 25V SMD
Manufacturer:
Rubycon
Datasheet:
25SEV22M5X5.5 Datasheet
History Price: $0.11514
In Stock: 2740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25SEV22M5X5.5 Specification
Specification
Part No
25SEV22M5X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.209" L x 0.209" W (5.30mm x 5.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
25SEV22M5X5.5 PDF Datasheet
25SEV22M5X5.5 Datasheet
Click and Download: 25SEV22M5X5.5 Datasheet
25SEV22M5X5.5 Related Parts
25SEV1000M12.5X16
Rubycon
CAP ALUM 1000UF 20% 25V SMD
25SEV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV100M8X6.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 25V SMD
25SEV2200M16X21.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25SEV2200M18X16.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25SEV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25SEV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25SEV3300M18X21.5
Rubycon
CAP ALUM 3300UF 20% 25V SMD
25SEV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 25V SMD
25SEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 25V SMD
25SEV22M5X5.5 Compare Parts
25SEV22M5X5.5 vs 25SZV10M5X5.5
25SEV22M5X5.5 vs 25SLV47M6.3X6.1
25SEV22M5X5.5 vs 25SLV33M6.3X6.1
25SEV22M5X5.5 vs 25SKV33M6.3X5.5
25SEV22M5X5.5 vs 25SKV330M10X10.5
25SEV22M5X5.5 vs 25SKV220M8X10.5
25SEV22M5X5.5 vs 25SKV220M10X10.5
25SEV22M5X5.5 vs 25SKV100M8X6.5
25SEV22M5X5.5 vs 25SKV100M8X10.5
25SEV22M5X5.5 vs 25SJV47M6.3X8
25SEV22M5X5.5 vs 25SJV33M6.3X6.1
25SEV22M5X5.5 vs 25SGV47M8X6.5
25SEV22M5X5.5 vs 25SGV47M6.3X8
25SEV22M5X5.5 vs 25SGV470M10X10.5
25SEV22M5X5.5 vs 25SGV33M6.3X6.1
25SEV22M5X5.5 vs 25SGV330M10X10.5
25SEV22M5X5.5 vs 25SGV22M6.3X6.1
25SEV22M5X5.5 vs 25SGV220M8X10.5
25SEV22M5X5.5 vs 25SGV220M10X10.5
25SEV22M5X5.5 vs 25SGV100M8X10.5
25SEV22M5X5.5 vs 25SEV47M6.3X5.5
25SEV22M5X5.5 vs 25SEV470M12.5X13.5
25SEV22M5X5.5 vs 25SEV4.7M4X5.5
25SEV22M5X5.5 vs 25SEV33M6.3X5.5
25SEV22M5X5.5 vs 25SEV330M10X10.5
25SEV22M5X5.5 vs 25SEV3300M18X21.5
25SEV22M5X5.5 vs 25SEV220M8X10.5
25SEV22M5X5.5 vs 25SEV220M10X10.5
25SEV22M5X5.5 vs 25SEV2200M18X16.5
25SEV22M5X5.5 vs 25SEV2200M16X21.5
25SEV22M5X5.5 vs 25SEV10M4X5.5
25SEV22M5X5.5 vs 25SEV100M8X6.5
25SEV22M5X5.5 vs 25SEV100M8X10.5
25SEV22M5X5.5 vs 25SEV100M6.3X8
25SEV22M5X5.5 vs 25SEV1000M12.5X16
25SEV22M5X5.5 vs 25SZV47M6.3X5.5
25SEV22M5X5.5 vs 25SXV220M10X10.5
25SEV22M5X5.5 vs 25SKV10M5X5.5
25SEV22M5X5.5 vs 25SGV4R7M4X6.1
25SEV22M5X5.5 vs 25SGV10M5X6.1
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.