☰
25PK470MEFCT78X11.5
25PK470MEFCT78X11.5
Active
Description:  CAP ALUM 470UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $0.11272
In Stock: 20835
25PK470MEFCT78X11.5 Specification
Specification
Part No
25PK470MEFCT78X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PK
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
550 mA @ 120 Hz
Size / Dimension
660 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.512" (13.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
25PK470MEFCT78X11.5 PDF Datasheet
25PK470MEFCT78X11.5 Related Parts
25PK10000MEFC18X35.5
25PK10000MEFC18X35.5
Rubycon
CAP ALUM 10000UF 20% 25V RADIAL
25PK10000MEFCGC18X35.5
25PK10000MEFCGC18X35.5
Rubycon
CAP ALUM 10000UF 20% 25V RADIAL
25PK10000MGC18X35.5
25PK10000MGC18X35.5
Rubycon
CAP ALUM 10000UF 20% 25V RADIAL
25PK1000MEFC10X16
25PK1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25PK1000MEFCCC10X16
25PK1000MEFCCC10X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25PK1000MT810X16
25PK1000MT810X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25PK100MEFC5X11
25PK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25PK2200MEFC12.5X20
25PK2200MEFC12.5X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25PK2200MEFCG412.5X20
25PK2200MEFCG412.5X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25PK2200MG412.5X20
25PK2200MG412.5X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25PK220MEFC6.3X11
25PK220MEFC6.3X11
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25PK220MEFCT16.3X11
25PK220MEFCT16.3X11
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25PK470MEFCT78X11.5 Compare Parts
  • 25PK470MEFCT78X11.5 vs 25PX6800MEFCGC16X35.5
  • 25PK470MEFCT78X11.5 vs 25PX6800MEFC16X35.5
  • 25PK470MEFCT78X11.5 vs 25PX6800MEFC16X31.5
  • 25PK470MEFCT78X11.5 vs 25PX6800M16X31.5
  • 25PK470MEFCT78X11.5 vs 25PX47MEFCTA5X11
  • 25PK470MEFCT78X11.5 vs 25PX47MEFCT15X11
  • 25PK470MEFCT78X11.5 vs 25PX47MEFCFA5X11
  • 25PK470MEFCT78X11.5 vs 25PX47MEFC5X11
  • 25PK470MEFCT78X11.5 vs 25PX470MEFCTA8X11.5
  • 25PK470MEFCT78X11.5 vs 25PX470MEFCT78X11.5
  • 25PK470MEFCT78X11.5 vs 25PX470MEFC8X11.5
  • 25PK470MEFCT78X11.5 vs 25PX4700MEFCGC16X25
  • 25PK470MEFCT78X11.5 vs 25PX4700MEFC16X25
  • 25PK470MEFCT78X11.5 vs 25PX33MEFC5X11
  • 25PK470MEFCT78X11.5 vs 25PX330MEFC8X11.5
  • 25PK470MEFCT78X11.5 vs 25PX220MTA6.3X11
  • 25PK470MEFCT78X11.5 vs 25PX220MEFCTA6.3X11
  • 25PK470MEFCT78X11.5 vs 25PX220MEFCT16.3X11
  • 25PK470MEFCT78X11.5 vs 25PX220MEFC6.3X11
  • 25PK470MEFCT78X11.5 vs 25PX2200MEFCG412.5X20
  • 25PK470MEFCT78X11.5 vs 25PX2200MEFC12.5X20
  • 25PK470MEFCT78X11.5 vs 25PX100MEFC5X11
  • 25PK470MEFCT78X11.5 vs 25PX1000MEFCT810X16
  • 25PK470MEFCT78X11.5 vs 25PX1000MEFC10X16
  • 25PK470MEFCT78X11.5 vs 25PX10000MEFC18X35.5
  • 25PK470MEFCT78X11.5 vs 25PK680MEFC10X12.5
  • 25PK470MEFCT78X11.5 vs 25PK6800MEFC16X31.5
  • 25PK470MEFCT78X11.5 vs 25PK470MEFCTA8X11.5
  • 25PK470MEFCT78X11.5 vs 25PK470MEFC8X11.5
  • 25PK470MEFCT78X11.5 vs 25PK470MCA8X11.5
  • 25PK470MEFCT78X11.5 vs 25PK4700MEFCGC16X25
  • 25PK470MEFCT78X11.5 vs 25PK4700MEFC16X25
  • 25PK470MEFCT78X11.5 vs 25PK4700M16X25
  • 25PK470MEFCT78X11.5 vs 25PK33MEFCTA5X11
  • 25PK470MEFCT78X11.5 vs 25PK33MEFCT15X11
  • 25PK470MEFCT78X11.5 vs 25PK33MEFC5X11
  • 25PK470MEFCT78X11.5 vs 25PK330MEFCTA8X11.5
  • 25PK470MEFCT78X11.5 vs 25PK330MEFCT78X11.5
  • 25PK470MEFCT78X11.5 vs 25PK330MEFC8X11.5
  • 25PK470MEFCT78X11.5 vs 25PK3300MEFCGC16X25
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.